Long product name Cisco 1921 wireless router Gigabit Ethernet Black
:
2 x RJ-45, HSPA+, 512MB DDR2, 256MB Flash, Gigabit Ethernet, USB + 4pair Double Wide EHWIC-4SHDSL-EA, IP Base
The short editorial description of Cisco 1921 wireless router Gigabit Ethernet Black
2 x RJ-45, HSPA+, 512MB DDR2, 256MB Flash, Gigabit Ethernet, USB + 4pair Double Wide EHWIC-4SHDSL-EA, IP Base
More>>>
Short summary description Cisco 1921 wireless router Gigabit Ethernet Black:
This short summary of the Cisco 1921 wireless router Gigabit Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco 1921, Wi-Fi 4 (802.11n), Ethernet LAN connection, 3G, Black, Tabletop router
Long summary description Cisco 1921 wireless router Gigabit Ethernet Black:
This is an auto-generated long summary of Cisco 1921 wireless router Gigabit Ethernet Black based on the first three specs of the first five spec groups.
Cisco 1921. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 9.2 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: SNMP. Supported network protocols: BGP, GRE, OSPF, DVMRP, EIGRP, IS-IS, IGMPv3, PIM-SM, PIM-SSM, IPv4, IPv6. Product type: Tabletop router, Product colour: Black