location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Alcatel-Lucent 282 4.57 cm (1.8") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alcatel-Lucent Check ‘Alcatel-Lucent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
282
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLACK
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Alcatel-Lucent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alcatel-Lucent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Alcatel-Lucent 282 4.57 cm (1.8") Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single SIM Black
  • - 4.57 cm (1.8") 160 x 128 pixels
  • - FM radio
Long product name Alcatel-Lucent 282 4.57 cm (1.8") Black :
The short editorial description of Alcatel-Lucent 282 4.57 cm (1.8") Black

One Touch 282, 1.8" TFT, 160 x 128, 65k
More>>>
Short summary description Alcatel-Lucent 282 4.57 cm (1.8") Black:
This short summary of the Alcatel-Lucent 282 4.57 cm (1.8") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Alcatel-Lucent 282, Bar, Single SIM, 4.57 cm (1.8"), 160 x 128 pixels, Black

Long summary description Alcatel-Lucent 282 4.57 cm (1.8") Black:
This is an auto-generated long summary of Alcatel-Lucent 282 4.57 cm (1.8") Black based on the first three specs of the first five spec groups.

Alcatel-Lucent 282. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 4.57 cm (1.8"), Display resolution: 160 x 128 pixels. FM radio. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:01:17
Uk has collected 8 expert reviews for Alcatel-Lucent 282 4.57 cm (1.8") Black and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
trustedreviews.com
Updated:
2015-01-10 09:01:13
The Alcatel OT-282 is aimed primarily at people who can't or don't want to use most of today's more complicate smartphones. It's essentially targeted at the same type of people who buy Doro's handsets – seniors and those with some dexterity or sight prob...
Good Speaks numbers as you enter them on the keypad, Low price tag, Big buttons...
Bad Confusing menu system, Poor quality screen...
Bottom line We like the OT-282's large keys and the way it speaks numbers as you enter them on the keypad. However, the menu system is a tad confusing and the screen is also very poor. If you're looking to buy an easy to use handset for an older relative then one of...
60%
knowyourmobile.com
Updated:
2015-01-10 09:01:17
However, given the wide selection of users, it stands to reason that one model of phone isn't going to be suitable for absolutely everyone. While the younger generation of consumers - who have grown up with the Nintendo DS and iPod Touch - are comfortable...
Good Easy to use, Dock is a neat extra, Ideal for older users...
Bad Incredibly basic, Feels cheap, Screen is poor...
60%
3g.co.uk
Updated:
2015-01-10 09:01:17
This is a budget, basic handset that has been put together particularly for elderly users. This is a great mobile for keeping in touch. TAlcatel One Touch 282...
Good Low price; simple to use; outstanding SOS features; well built...
Bad No snapper; small display; lacking QWERTY keyboard...
70%
itpro.co.uk
Updated:
2015-04-12 07:49:11
One of the most important considerations when making any purchase is the cost. We've taken a look at th e SIM-free and contract prices you can expect to pay. To make this a fair comparison we have used the site of the manufacturer where applicable. For fi...
0%