location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP612C Retail data projector 2200 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP612C Retail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.06077.B9E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:30:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MP612C Retail data projector 2200 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2200 ANSI lumens
  • - Lamp 4000 h
  • - SVGA (800x600) 2000:1
  • - 285 W
Long product name BenQ MP612C Retail data projector 2200 ANSI lumens DLP SVGA (800x600) :
The short editorial description of BenQ MP612C Retail data projector 2200 ANSI lumens DLP SVGA (800x600)

MP612c
More>>>
BenQ MP612C Retail data projector 2200 ANSI lumens DLP SVGA (800x600):
The official marketing text of BenQ MP612C Retail data projector 2200 ANSI lumens DLP SVGA (800x600) as supplied by the manufacturer

Pleasing Picture Quality

The MP612c offers superb picture quality, with solid specifications and enhanced features.

2,200 ANSI Lumens
A 2,200 ANSI lumen projection lamp ensures great viewing even in locations with high levels of ambient light.

BrilliantColor Technology
Integration of Texas Instruments' acclaimed BrilliantColor technology, which boosts the optical efficiency of the projection engine, means that colors are rendered more vividly for added realism.

3D Color Management
This advanced feature allows you to adjust hue and saturation levels for six colors independently to suit your preferences and achieve natural-looking visuals.

Wall Color Correction
This amazing feature makes it easy to get excellent picture quality with accurate color rendition even projecting onto a wall or other surface by automatically compensating for its color.


Pure Pleasure to Use

Designed for ease of use, the MP612c makes operation and maintenance simple and even enjoyable.

Power On/Off Tone
To let you know when the projector is ready to use or when it has cooled down after use, the MP612c provides a discreet alert so you can continue with other tasks without need to constantly check a status indicator light.

Presentation Timer
The MP612c's on-screen timer will help you keep your presentations on track. And instead of wondering where you are in the presentation, your audience can stay focused on the actual content.

Panel Key Lock
This handy feature will help you keep presentations glitch-free by preventing accidental button presses from activating the associated function.

Quick Auto Search
The MP612c will automatically scan for attached video sources, sparing you the hassle of manually locating them. Just plug in the source and almost instantly your show is ready to go.

Upper Case Lamp Door
While most projectors make replacing the lamp an ordeal, the MP612c makes this maintenance task simple by putting an easily opened access door right on the top of the unit.

Long Lamp Life
At a rated 4,000 hours, the MP612c's projection lamp will typically provide many months or even years of great viewing.

Quiet Operation
To spare you and your audience distracting noise, the MP612c operates at an extremely quiet 26dB by taking advantage of specially selected materials in its construction, reduced component vibration, and a cooling design that allows the fan to spin at lower speeds.


ID Design
The MP612 also delights with its sleek looks. The smoothly contoured black housing is imbued with a glossy finish and subtle visual accents that take the MP612/612c far from the staid or clunky appearance of most projectors. Embedded in the snazzy housing are elegantly arrayed controlled buttons that further demonstrate attention to detail and an acute aesthetic sense.

Short summary description BenQ MP612C Retail data projector 2200 ANSI lumens DLP SVGA (800x600):
This short summary of the BenQ MP612C Retail data projector 2200 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP612C Retail, 2200 ANSI lumens, DLP, SVGA (800x600), 2000:1, 16.78 million colours, 31 - 82 kHz

Long summary description BenQ MP612C Retail data projector 2200 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of BenQ MP612C Retail data projector 2200 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

BenQ MP612C Retail. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 200 W. Zoom ratio: 1.1:1. Serial interface type: RS-232. Power consumption: 285 W

Country Distributor
United Kingdom 1 distributor(s)