Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Number of simultaneously connected devices (max): 2 Grey
- - Laptop/netbook, Tablet
- - 25000 mAh
- - 1 pc(s)
Warranty:
2 Years
Long product name DELL APB080GL 25000 mAh Grey
:
Targus 100W USB-C Portable Power Bank
The short editorial description of DELL APB080GL 25000 mAh Grey
Targus 100W USB-C Portable Power Bank
More>>>
Short summary description DELL APB080GL 25000 mAh Grey:
This short summary of the DELL APB080GL 25000 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.
DELL APB080GL, 25000 mAh, Grey
Long summary description DELL APB080GL 25000 mAh Grey:
This is an auto-generated long summary of DELL APB080GL 25000 mAh Grey based on the first three specs of the first five spec groups.
DELL APB080GL. Battery performance: 25000 mAh. USB Type-A output ports: 1, USB Type-C ports quantity: 2. Output current: 2 A. Product colour: Grey