Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Countertop Fully-auto Espresso machine 1.8 L
- - Coffee beans, Ground coffee
- - Built-in grinder Built-in display
- - Black, Silver
More>>>
Short summary description Saeco SM5471/10R1 coffee maker Fully-auto Espresso machine 1.8 L:
This short summary of the Saeco SM5471/10R1 coffee maker Fully-auto Espresso machine 1.8 L data-sheet is auto-generated and uses the product title and the first six key specs.
Saeco SM5471/10R1, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, Black, Silver
Long summary description Saeco SM5471/10R1 coffee maker Fully-auto Espresso machine 1.8 L:
This is an auto-generated long summary of Saeco SM5471/10R1 coffee maker Fully-auto Espresso machine 1.8 L based on the first three specs of the first five spec groups.
Saeco SM5471/10R1. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Product colour: Black, Silver