location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkBook 16 Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21MS0047UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531830692 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 03:58:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkBook 16 Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core Ultra 5 125U (12MB Cache)
  • - 40.6 cm (16") WUXGA 1920 x 1200 IPS
  • - 16GB (5600MHz) LPDDR5-SDRAM (1 x 16) & 512GB SSD
Warranty: 1-year, Courier or Carry-in + 1Y Premier WHB (CPN)
Long product name Lenovo ThinkBook 16 Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey :
The short editorial description of Lenovo ThinkBook 16 Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Intel Core Ultra 5 125U (12MB Cache), 16GB LPDDR5-SDRAM, 512GB SSD, 40.6 cm (16") WUXGA 1920 x 1200 IPS, Intel Graphics, LAN, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkBook 16 Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
The official marketing text of Lenovo ThinkBook 16 Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey as supplied by the manufacturer

Redefined Mobility at Work — Peak Performance & Power
- Huge 16″ SMB laptop with AI-accelerated Intel® Core™ Ultra processors
- Speedy response time, all-day battery life, & instant wake with Intel Evo™ Edition
- Includes numeric pad for convenient data entry & number crunching
- Enables seamless video calls with rich visuals & noise-canceling audio
- Ideal for demanding tasks like data analysis, financial modeling, and video conferencing

Short summary description Lenovo ThinkBook 16 Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the Lenovo ThinkBook 16 Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkBook 16, Intel Core Ultra 5, 40.6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkBook 16 Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of Lenovo ThinkBook 16 Intel Core Ultra 5 125U Laptop 40.6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

Lenovo ThinkBook 16. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor: 125U. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey. Weight: 1.7 kg

Power Up your Productive Edge
Power Up your Productive Edge

The Lenovo ThinkBook 16 Gen 7 is ideal for SMB owners, power users, and professionals on the go. Powered by Intel® Core™ Ultra processors, this 16″ laptop taps into unmatched AI-assisted productivity and allows you to handle everything from data analysis to content creation with ease. Plus, enjoy optimized performance with dedicated AI engines, including the low-power neural processing unit (NPU) that enables you to do more, unplugged. Choose the Intel Evo™ Edition for instant wake, fast charging, extended battery life, and superior responsiveness.

Fast Access, Full Protection
Fast Access, Full Protection

Equipped with advanced security features, the ThinkBook 16 Gen 7 laptop offers comprehensive data-device protection. Its optional match-on-chip fingerprint reader integrated on the power button allows secure login and instantaneous bootup, while its Trusted Platform Module (TPM) encrypts crucial data. Plus, it comes with a Kensington Nano Security Slot™ that provides defense against physical theft. And, for extra privacy, there is a webcam privacy shutter that can be toggled off for convenience.

Empower your Work Lifestyle
Empower your Work Lifestyle

The ThinkBook 16 Gen 7 laptop offers a great flexibility to workers on the go. It’s sleek, portable, and easy to carry along while you tackle your work from any nook and corner. And, it comes with a wide selection of ports that enable quick file transfers, easy device pairing, and smooth screen sharing. What’s more, AI-driven connectivity and noise-canceling features ensure lag-free online collaborations with suppressed dynamic noises. And, the superb sound quality from Dolby Audio™ enriches sound with outstanding depth and clarity.

More Colours, More Visual Clarity
More Colours, More Visual Clarity

Enjoy brilliant colors and contrasts on the massive 16″ ThinkBook 16 Gen 7 laptop. It provides ample screen real estate and comes with diverse display options for high-definition content where every pixel counts to an enhanced visual experience. The integrated Intel® graphics pushes your creativity to the next-level for advanced creation with accurate color precision. The best part—this laptop comes with TÜV Eyesafe® certification, regardless of the display choices, ensuring protection against eye strain when you put in long hours.

Feel the Difference, Make a Difference
Feel the Difference, Make a Difference

Alongside powerful performance, the Lenovo ThinkBook 16 Gen 7 laptop emphasises superior user comfort. It features a redesigned keyboard layout with keys well-spaced and aligned for swift and precise typing—offering an ergonomic experience that’s pleasant to the touch. Plus, it’s engineered to protect against accidental liquid spills to prevent crashes and ensure consistent performance. Feel proud to know that it is energy efficient as shown by its ENERGY STAR® 8.0 and EPEAT® Gold certifications and its keycaps use 50% recycled post consumer content (PCC) plastic.

Strength & Stability that Lasts Long
Strength & Stability that Lasts Long

We use the US Department of Defense's MIL-STD 810H to create a balance of reliability and durability for ThinkBook laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensure that these devices run in extreme conditions, including harsh variables like Arctic wilderness, desert dust storms, extreme temps, pressure, humidity, vibration, and more.

Brand Image Product code Product Stock Price from
Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung
(show image)
GXD1C99239 Go Wireless ANC Headset - Headset - Rausch-Unterdrückung 0.00
(excl. VAT)
0 (incl. VAT)