Product Brochure/Datasheet
(1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Managed L2 Web-based management
- - Quality of Service (QoS) support
- - 10BASE-T, 100BASE-TX, 1000BASE-T
- - MAC address table: 16000 entries Switching capacity: 20 Gbit/s
- - Access Control List (ACL)
- - 1U Rack mounting Stackable
- - Power over Ethernet (PoE) Support
Long product name HPE Aruba 2530 8G PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Support 1U Grey
:
8 RJ-45 autosensing 10/100/1000 PoE+ ports, 20 Gbps, 1 kg
The short editorial description of HPE Aruba 2530 8G PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Support 1U Grey
8 RJ-45 autosensing 10/100/1000 PoE+ ports, 20 Gbps, 1 kg
More>>>
Short summary description HPE Aruba 2530 8G PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Support 1U Grey:
This short summary of the HPE Aruba 2530 8G PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Support 1U Grey data-sheet is auto-generated and uses the product title and the first six key specs.
HPE Aruba 2530 8G PoE+, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE) Support, Rack mounting, 1U
Long summary description HPE Aruba 2530 8G PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Support 1U Grey:
This is an auto-generated long summary of HPE Aruba 2530 8G PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Support 1U Grey based on the first three specs of the first five spec groups.
HPE Aruba 2530 8G PoE+. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 16000 entries, Switching capacity: 20 Gbit/s. Network standard: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE) Support. Rack mounting, Form factor: 1U