Yato YT-80511 shoes

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
328
Info modified on:
03 May 2024, 03:03:13
Bullet Points Yato YT-80511 shoes:
  • - Light working shoes with a sports look from the S1P Pump series is a model with a composite stroke lift, a flexible anti -leaking insert and a double -layer sole, in which the upper layer of EVA foam improves the fit to the foot, thus increasing the comfort of walking. In turn, the variety of grooves on the outside of the sole guarantees above -average anti -slip in boggy terrain. Shoes do not contain metal. Both the anti -ripping insert and the sole are flexible and - unlike shoes with a traditional sole with PU and a steel insert - they do not limit the bends of the metatarsal. The upper from the thermoplastic KPU is not only a sporty look, but above all high resistance to cracking and abrasion. The mesh structure combined with the material from the lining guarantees breathability and high comfort during hours of operation. Basic data upper material: thermoplastic plastic KPU Lining material: Mesh mesh sole material: EVA foam/GUMA FOOT PROTECTION Category: S1P SLEEP resistance: SRC composite cap , which protects the foot from the ground from piercing with sharp elements with a pressure up to 1100 n. The absorption of strokes under the heel reduces the fatigue of the feet during long -term walking sole with tips, oil -resistant, anti -electrostatic and anti -slip additional information to the top of the shoe trimmed with additional material with troops compliance with the requirements of the standard. 20345
Long product name Yato YT-80511 shoes:

Sport Safety Shoes Pompa S1P S. 41

Short summary description Yato YT-80511 shoes:

Yato YT-80511, 1 pc(s)

Long summary description Yato YT-80511 shoes:

Yato YT-80511. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.