location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 2840 Laser 600 x 600 DPI 19 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2840
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3950A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160742731 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 05 Jun 2009
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 2840 Laser 600 x 600 DPI 19 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - 19 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Ethernet LAN connection
  • - Internal memory: 96 MB Built-in processor NXP ColdFire V4e 264 MHz
  • - 34.2 kg
Warranty: 1 year
Long product name HP LaserJet 2840 Laser 600 x 600 DPI 19 ppm :
The short editorial description of HP LaserJet 2840 Laser 600 x 600 DPI 19 ppm

Color LaserJet 2840 All-in-One
More>>>
HP LaserJet 2840 Laser 600 x 600 DPI 19 ppm:
The official marketing text of HP LaserJet 2840 Laser 600 x 600 DPI 19 ppm as supplied by the manufacturer

Network-ready HP Color LaserJet All-in-One for printing, faxing, scanning, copying and digital imaging. Get fast, dependable black and white, and professional, high-quality colour documents with a robust design that is easy to use and maintain.

Key features:
- Increase productivity with integrated printing, professional faxing, scanning, copying and digital imaging functionality. This network-ready All-in-One delivers fast printing speeds, and Instant-on Technology means no wait for your documents.
- Get vibrant colour documents with HP ImageREt 2400 technology and HP supplies which together create accurate tones, clear lines and sharp images. Use HP Photosmart Premier to view, enhance, manage and share digital photos and scanned images.
- The integrated design and intuitive control panel ensures uncomplicated operation, enabling you to get the full benefit of All-in-One functionality. User-friendly HP Smart printing supplies make colour printing easy and consistent.

Short summary description HP LaserJet 2840 Laser 600 x 600 DPI 19 ppm:
This short summary of the HP LaserJet 2840 Laser 600 x 600 DPI 19 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 2840, Laser, Colour printing, 600 x 600 DPI, Colour copying, Colour scanning, Black, Grey

Long summary description HP LaserJet 2840 Laser 600 x 600 DPI 19 ppm:
This is an auto-generated long summary of HP LaserJet 2840 Laser 600 x 600 DPI 19 ppm based on the first three specs of the first five spec groups.

HP LaserJet 2840. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Product colour: Black, Grey

Printing
Resolution color
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (color, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
18 s
Time to first page (color, normal)
29 s
Economical printing
Yes
Print speed (black, best quality, A4)
19 ppm
Print speed (color, best quality, A4)
4 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Copy resolution (black graphics)
600 x 600 DPI
Copy resolution (color text and graphics)
600 DPI
Left metric copy margin
4.2 mm
Right metric copy margin
4.2 mm
Top metric copy margin
4.2 mm
Bottom copy margin
5 mm
Copy speed (black, draft quality, A4)
19 cpm
Copy speed (colour, draft quality, A4)
4 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Grayscale levels
256
TWAIN version
1.9
Scanner features
Intuitive device front control panel with Scan-to Folder and E-mail button for direct walk-up scan capability (pre-configuration of walk-up capability required via software provided); Software; 50-page automatic document feeder
Minimum scan size
127 x 127
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Auto-redialing
Yes
Fax speed dialing, max numbers
120
Fax speed (A4)
3 sec/page
Fax broadcasting
120 locations
Fax delayed sending
Yes
Features
Maximum duty cycle *
30000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
375 sheets
Total output capacity *
125 sheets
Auto document feeder (ADF)
Yes
Auto document feeder capacity
50 sheets
Maximum input capacity for envelopes
10
Standard output capacity for envelopes
10 sheets
Maximum input capacity
375 sheets
Maximum output capacity
125 sheets
Paper Handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Letterhead, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Recommended media weight
Tray 1: 60 - 177; Tray 2: 60 - 105
Media weight (tray 1)
60 - 177 g/m²
Additional paper trays
No
Maximum paper trays
2
Paper handling standard/input
125-sheet multipurpose tray, 250-sheet input tray, 50-sheet automatic document feeder
Paper handling standard/output
125-sheet output bin
Media type and capacity, tray 2
Paper (plain, letterhead, pre-punched, bond, colour, rough, pre-printed, recycled);
Paper handling
125-sheet multipurpose input tray, 250-sheet input tray, 125-sheet output tray, 50-sheet automatic document feeder
Ports & interfaces
Standard interfaces
Ethernet
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Performance
Internal memory *
96 MB
Compatible memory cards
SmartMedia
Built-in processor
Yes
Processor family
NXP ColdFire V4e
Processor frequency
264 MHz
Mac compatibility
Yes
Minimum system requirements
SVGA 800x600 16-bit Internet Explorer 5.01
Design
Product colour *
Black, Grey
Market positioning *
Business
Energy Management
Power consumption (average operating)
398 W
Power consumption (PowerSave)
17 W
Power consumption (standby)
19 W
System Requirements
Windows operating systems supported
Windows 2000, Windows XP
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther
Minimum RAM
256 MB
Minimum hard disk space
100 MB
Minimum processor
Pentium II/G4
Operational Conditions
Operating relative humidity range
10 - 80%
Recommended operating temperature range (T-T)
20 - 27 °C
Storage temperature range (T-T)
20 - 40 °C
Operating temperature range (T-T)
15 - 32.5 °C
Storage relative humidity range
0 - 95%
Weight & Dimensions
Width
498 mm
Depth
532 mm
Height
573 mm
Weight
34.2 kg
Packaging Data
Package width
800 mm
Package depth
700 mm
Package height
690 mm
Package weight
41.1 kg
Packaging Content
Bundled software
HP Toolbox HP LaserJet Scan TWAIN 1.9/WIA Scan Driver HP LaserJet Fax HP Director HP Photosmart Premier HP Document Viewer Readiris PRO Text Printer drivers Installer/uninstaller HP All-in-One Setup Assistant (Mac)
Logistics data
Number of cartons per pallet
60 pc(s)
Quantity per pallet
1920 pc(s)
Other features
Standard input trays
2
I/O ports
1x USB 2.0 1x Ethernet 10/100 RJ-45
Networking features
HP Jetdirect 10/100 Ethernet
Dimensions (WxDxH)
498 x 532 x 573 mm
Network ready
Yes
Acoustic power emissions
6.6 B(A)
Power requirements
220-240V; 50/60 Hz
Printer management
via HP Web Jetadmin
Media types supported
Paper (plain, letterhead, pre-punched, bond, colour, rough, pre-printed, recycled); HP LaserJet Glossy Media, HP Cover Paper; HP Color LaserJet transparencies, Labels, Envelopes, Cardstock
Minimum system requirements for Macintosh
Mac OS 9.2.2: G3 or G4 processor, 64 MB RAM, 30 MB disk space; Mac OS X, version 10.2.8 or version 10.3.x: G3, G4, or G5 processor, 128 MB RAM, 30 MB disk space
Scan file formats
BMP, DCX, FPX, GIF, JPG, PCX, PDF, PNG, RTF, TIFF, TXT
Safety
IEC 60950 ; UL ; EU LVD & EN60950 ; UE (CE mark), TÜV- EN60950-IEC 60825-1, GOST- R50377, IEC 60950-IEC60825-1
Color printing technology
HP Image REt 2400
Maximum internal memory
224 GB
Copier smart software features
Up to 99 multiple copies, scan-once-print-many, collation, reduce / enlarge from 25 to 400 percent (with page size presets), fit to page, two or four pages to one page, customisable copy presets, contrast (lighter/darker), resolution (copy quality)
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP Mac OS 9.2.2 Mac OS 10.2.8 Mac OS 10.3.x
Functions
Color copying, scanning, printing and black-and-white faxing
All-in-one functions
Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Custom media sizes
(105 x 148) - (216 x 356) mm
Duplex print options
Manual
Print quality (color, best quality)
600 DPI
Standard media sizes
A4, A5, B5 (JIS/ISO), Envelopes (DL, C5, B5), Postcards
Typefaces
80 TrueType internal scalable PCL 6, 80 TrueType internal scalable PostScript
Print quality (black, best quality)
1200
Print margin bottom (A4)
4.2 mm
Print margin left (A4)
4.2 mm
Print margin right (A4)
4.2 mm
Print margin top (A4)
4.2 mm
Standard output capacity for transparencies
50 sheets
Driver updates
Latest drivers for Windows and Mac at http://www.hp.com/support/clj2800
Memory upgrade
0.224 GB
Memory technology
MET
Control panel
Intuitive control panel with 2-line back lit display, device/supplies status view, rotate carousel button, copy controls, scan controls, alphanumeric buttons, menu and cancel buttons, fax controls, speed-dial keys, photo memory card
Upgrade type
Device firmware upgradability via USB direct connection or 10/100 wired Ethernet network connectivity; RAM upgradable from 96 MB of built-in memory up to 224 MB total via a single 100-pin DIMM slot accepting either 32 MB, 64 MB or 128 MB RAM memory module
Service & support
HP Websites, HP Customer Support Centre, HP Care Pack
Technical features
Be more productive with print speeds of up to 19 ppm in black and up to 4 ppm in colour. No wait Instant-on Technology delivers a first colour page out in just 29 seconds. Print and manipulate photos with the utmost of ease. 33.6 k G3 fax with up to 250 p
Configuration management
HP Toolbox, HP Web Jetadmin
Auto document feeder: supported media types and capacity
A4, A5, B5 (JIS/ISO), (127 x 127) - (216 x 381) mm
Media weight (tray 2)
60 - 105 g/m²
Media size (tray 2)
A4, A5, B5, (JIS/ISO), (148 x 210) - (216 x 356) mm
UNSPSC-code
43212110
Package dimensions (WxDxH)
800 x 700 x 690 mm
Media size (tray 1)
A4, A5, B5 (JIS/ISO), envelopes (DL, C5, B5), postcards, 105 x 148 to 216 x 356 mm
Electromagnetic compatibility
CISPR 22 : 1997/EN 55022 : 1998 Classe B ; EN 61000-3-2 : 2000 ; EN 61000-3-3 : 1995\A1 ; EN 55024 : 1998\A1 ; UE ; CISPR 22, GOST-CISPR 22/24
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:43:09
Uk has collected 2 expert reviews for HP LaserJet 2840 Laser 600 x 600 DPI 19 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-26 20:43:08
This truly business-friendly colour laser multifunction can seamlessly replace an army of devices in your office.
80%
goodgearguide.com.au
Updated:
2011-11-04 15:41:15
HPs Color LaserJet 2840 has a stylish, grey-and-black design. It also has a few nice features and networking capabilities, but otherwise its a mediocre performer in most respects. One attractive feature is the inclusion of flash media slots, so the u...
60%
expertreviews.co.uk
Updated:
2020-07-27 06:13:46
The price of colour laser printers has fallen dramatically in the past couple of years, but sadly multifunction peripherals (MFPs) havent. HP is aiming to redress the balance with its Color LaserJet 2820, a printer, scanner and copier built on a fo...
60%
Country Distributor
United Kingdom 1 distributor(s)