location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2424HE computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2424HE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U2424HE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 12:45:26
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Firmware Update Instructions for Windows User's Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Firmware Update Instructions for Ubuntu User's Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 24 USB-C® Hub Monitor - U2424HE Quick Start Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 24 USB-C® Hub Monitor - U2424HE Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL U2424HE user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 24 USB-C® Hub Monitor - U2424HE Teardown Instructions (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display and Peripheral Manager on Mac User's Guide (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 24 USB-C® Hub Monitor - U2424HE Outline Dimensions (30.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 24 USB-C® Hub Monitor - U2424HE User’s Guide (11.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.2 for Windows User’s Guide (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Firmware Update Instructions for MAC User's Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U2424HE computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60.5cm (23.8") Full HD 1920 x 1080 Edge LED IPS
  • - 8ms, 16:9, 250cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL UltraSharp U2424HE computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver :
The short editorial description of DELL UltraSharp U2424HE computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver

60.5cm (23.8") Full HD 1920 x 1080 Edge LED IPS, 16:9, 250cd/m², 16.7M, 8ms, 178°/178°, 1000:1
More>>>
DELL UltraSharp U2424HE computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:
The official marketing text of DELL UltraSharp U2424HE computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver as supplied by the manufacturer

Experience improved visual comfort, peak productivity and extensive connectivity with this hub monitor certified by TÜV for 4-star eye comfort.

Short summary description DELL UltraSharp U2424HE computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:
This short summary of the DELL UltraSharp U2424HE computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U2424HE, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp U2424HE computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:
This is an auto-generated long summary of DELL UltraSharp U2424HE computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver based on the first three specs of the first five spec groups.

DELL UltraSharp U2424HE. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Black, Silver

Unparalleled visual comfort
Unparalleled visual comfort

Ambient Light Sensor: A built-in Ambient light sensor intelligently optimises brightness and colour temperature based on your surroundings.

Improved ComfortView Plus: Reduces harmful blue light emissions to <35%, for all-day comfort without sacrificing colour accuracy.

A smoother visual experience: A 120Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion than 60Hz monitors.

Work vibrantly
Work vibrantly

Vivid colour: Enjoy 1.07 billion colours and a wide colour coverage across industry standards, including 85% DCI-P3, 100% sRGB and 100% BT.709. Get colour calibration accuracy of Delta E < 2 (average) (sRGB, BT.709).

Stable connection
Stable connection

Stable connection: Enable fast Ethernet with speeds of up to 2.5GbE.

Streamline your workflow: A single USB-C cable transmits data and video signals while delivering up to 90W of power.

Reach peak productivity
Reach peak productivity

Reach peak productivity: Connect to two PC sources and Auto KVM will seamlessly switch controls over to the second connected PC. Use KVM (keyboard, video and mouse) features to control both PCs with a single keyboard and mouse.

Extend your connectivity
Extend your connectivity

Extend your connectivity: Connect to more with DisplayPort 1.4, HDMI (HDCP 1.4)(supports up to FHD 1920 x 1080 120Hz TMDS as specified in HDMI 1.4), USB-A and USB-C ports that provide speeds of up to 10Gbps.

Connect with ease
Connect with ease

Connect with ease: Simply plug in accessories and devices with a quick access USB-A port and a USB-C port that delivers up to 15W of power.

Expand your perspective
Expand your perspective

Experience uncompromised picture quality by daisy chaining two monitors.

Designed for comfort
Designed for comfort

Fit your work style: Tilt, swivel, pivot and adjust the height of your monitor to work your way.

Stay focused on your work: Our InfinityEdge screen provides a virtually borderless experience.

Work beautifully: A premium platinum silver finish enhances any workspace.

Dell Display Manager
Dell Display Manager

Easy management. Next-level productivity.
Improved multitasking: Organize your screen with Easy Arrange and save profiles with Easy Arrange Memory.

Easy navigation: Share a single keyboard, mouse and monitor between multiple PCs with USB KVM wizard . Quickly switch between PCs with the quick-access menu or hot keys.

Smooth deployment: Manage your fleet of monitors with features that are automatic, comprehensive and compatible with several tools .

Convenient customization: Quickly access your favorite features and functions with the menu launcher and hot keys.

Green thinking for today and tomorrow
Green thinking for today and tomorrow

Environmental standards: This monitor uses 85% PCR (post-consumer recyclable) plastic and 90% recycled aluminum in the design. It meets the latest environmental standards such as EnergyStar® and TCO Certified Edge and is EPEAT® Gold registered .

Eco-conscious packaging: Dell monitors ship in boxes made with 100% renewable content that is also 100% recyclable .

Energy conservation: Save energy with PowerNap , a feature that dims or puts your monitor to sleep when not in use.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Edge LED
Touch screen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 x 900, 1920 x 1080 (HD 1080)
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
120 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colours
Response time (fast)
5 ms
Pixel pitch
0.2745 x 0.2745 mm
Pixel density
92.53 ppi
Display scan frequency (horizontal)
31 - 135 kHz
Vertical scan range
48 - 120 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Viewable size diagonal
60.5 cm
Display diagonal (metric)
60.47 cm
High Dynamic Range (HDR) supported
No
Surface hardness
3H
Colour gamut standard
DCI-P3
Color gamut
85%
sRGB coverage (typical)
100%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speakers *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Front bezel colour
Black
Feet colour
Silver
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 2 (3.1 Gen 2)
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
2
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
2
DisplayPort version
1.4
Headphone out *
Yes
Microphone in
No
PC Audio in
No
HDCP
Yes
HDCP version
1.4
AC (power) in
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle
-5 - 21°
On Screen Display (OSD)
Yes
Energy Management
Energy efficiency class (SDR) *
D
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption *
14.5 W
Power consumption (standby) *
0.5 W
Power consumption (max)
210 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Input current
2.2 A
Power supply type
Internal
Energy efficiency scale
A to G
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Storage temperature range (T-T)
-20 - 60 °C
Operating relative humidity range
10 - 80%
Storage relative humidity range
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Packaging Content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-A to USB Type-C
Power adapter included
Yes
Handheld remote control
No
Stylus included
No
Quick start guide
Yes
DisplayPort cable length
1.8 m
Weight & Dimensions
Width (with stand)
538.6 mm
Depth (with stand)
49.1 mm
Height (with stand)
311.2 mm
Weight (with stand)
5.55 kg
Width (without stand)
538.6 mm
Depth (without stand)
181.8 mm
Height (without stand)
496.5 mm
Weight (without stand)
3.98 kg
Bezel width (side)
5.8 mm
Bezel width (top)
5.8 mm
Bezel width (bottom)
8.95 mm
Packaging Data
Package weight
7.92 kg
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Doesn't contain
PVC/BFR
European Product Registry for Energy Labelling (EPREL) code
1585563
Technical Details
Compliance certificates
RoHS
Other features
Ethernet LAN (RJ-45) ports quantity
1
Country Distributor
Australia 2 distributor(s)
New Zealand 1 distributor(s)
Disclaimer DELL UltraSharp U2424HE computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:
Disclaimer

Actual configuration might differ from illustration