location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T23i-30 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T23i-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63B2MAT6UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196380370137 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 15:26:41
The date of the most recent change of the data-sheet in Icecat's system
Carbon Footprint (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T23i-30 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 58.4cm (23") Full HD 1920 x 1080 W-LED IPS
  • - 6ms, 16:9, 250cd/m², 1000:1
  • - USB, VGA, HDMI, DisplayPort
Long product name Lenovo ThinkVision T23i-30 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black :
The short editorial description of Lenovo ThinkVision T23i-30 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black

58.4cm (23") Full HD 1920 x 1080 W-LED IPS, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 1000:1
More>>>
Lenovo ThinkVision T23i-30 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
The official marketing text of Lenovo ThinkVision T23i-30 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Mighty features & comfort that help you achieve more with ease.
The ThinkVision T23i-30 Monitor brings incredible display performance, comfort, convenience, and functionality to your workstation. With a large 23-inch FHD screen this monitor packs an incredible view without taking up excessive desk space. Its In-Plane Switching technology with 72% NTSC color lets you view content with accurate colors and grayscale performance, even from off-center angles, easing multi-person viewing during collaborations. An aesthetic, minimal 3-sided NearEdgeless bezel design delivers functionally too, providing you with a nearly seamless multi-screen experience that helps you view more and do more. Adjust the ThinkVision T23i-30 Monitor to your preference for all-day viewing comfort with the ergonomic stand that not only lets you lift, tilt, and swivel but also pivots the monitor between landscape and portrait views. The Natural Low Blue Light technology keeps your eyes safe, ensuring that eye strain doesn’t ever stop you in your tracks, despite long working hours. The extensive connectivity hub unleashes more possibilities by letting you connect to a limitless range of accessories and devices with its VGA, DP 1.2, HDMI 1.4, and Audio Out ports. The monitor is designed to keep you and the environment in mind. That is why it’s made to meet the latest TCO 9.0 regulations, and comes encased in recyclable packaging. The ThinkVision T23i-30 Monitor is an innovation devised to assist you in making a wave of success without taking too much space.

Short summary description Lenovo ThinkVision T23i-30 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo ThinkVision T23i-30 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T23i-30, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T23i-30 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo ThinkVision T23i-30 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision T23i-30. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Country Distributor
Nederland 1 distributor(s)
United Kingdom 7 distributor(s)