location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QM32C Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
QMC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QM32C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH32QMCEPGCXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095205007
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 08:55:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung QM32C Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor Digital signage flat panel Black
  • - 81.3 cm (32") 1920 x 1080 pixels LCD 400 cd/m²
  • - 8 ms
  • - Ethernet LAN connection Wi-Fi
More>>>
Short summary description Samsung QM32C Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 24/7:
This short summary of the Samsung QM32C Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QM32C, Digital signage flat panel, 81.3 cm (32"), LCD, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung QM32C Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 24/7:
This is an auto-generated long summary of Samsung QM32C Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 24/7 based on the first three specs of the first five spec groups.

Samsung QM32C. Product design: Digital signage flat panel. Display diagonal: 81.3 cm (32"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen. Product colour: Black

Display
Panel type
IPS
LED backlight
Yes
Display diagonal *
81.3 cm (32")
Display technology *
LCD
Display resolution *
1920 x 1080 pixels
Display brightness *
400 cd/m²
HD type *
Full HD
Touch screen *
No
Response time
8 ms
Contrast ratio (typical)
1200:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.36375 x 0.36375 mm
Display scan frequency (horizontal)
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Haze rate
1%
Pixel frequency (max)
148.5 MHz
RGB colour space
NTSC
Ports & interfaces
HDMI ports quantity *
3
HDMI version
1.4
HDMI input ports quantity
3
DVI port *
No
USB port *
Yes
Number of USBs
2
Ethernet LAN connection *
Yes
Ethernet LAN (RJ-45) ports quantity
1
Wi-Fi *
Yes
RS-232 interface
Yes
Infrared data port
Yes
Remote (IR) input
1
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Bezel width (bottom)
1.15 cm
Bezel width (side)
1.15 cm
Design
Bezel width (top)
1.15 cm
Bezel colour
Charcoal Black
Mounting type
Wall
Performance
Operating hours (hours/days)
24/7
HDCP
Yes
HDCP version
2.2
Energy Management
Power consumption *
55 W
Power consumption (sleep mode)
0.5 W
AC input voltage
100-240 V
AC input frequency
50-60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Built-in processor *
Yes
Operating system installed
Tizen
Operating system version
7.0
Weight & Dimensions
Display width
727.3 mm
Display depth
28.5 mm
Display height
421.9 mm
Display weight
5.2 kg
Packaging Data
Package width
817 mm
Package depth
119 mm
Package height
507 mm
Package weight
6.9 kg
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Operating relative humidity range
10 - 80%
Certificates
Certification
Class B 60950-1, 62368-1
Technical Details
Audio out (mini jack)
1
Other features
Bluetooth
Yes
Flash memory
8000 MB
RS-232 input ports
1
RS-232 output ports
1
RJ-45 input ports
1
Optional features
STN-L3200C
Brand Image Product code Product Stock Price from
Samsung QM43C Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7 Samsung QM43C Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7
(show image)
LH43QMCEPGCXEN QM43C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7 Samsung QM50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7
(show image)
LH50QMCEPGCXEN QM50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QMR-B QM85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 Samsung QMR-B QM85R-BD Digital signage flat panel 2.16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0
(show image)
LH85QMRBDGCXEN QM85R-BD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM55B-T Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touch screen Built-in processor Tizen 6.5 24/7 Samsung QM55B-T Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touch screen Built-in processor Tizen 6.5 24/7
(show image)
LH55QMBTBGCXEN QM55B-T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM43B-T Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touch screen Built-in processor Tizen 6.5 24/7 Samsung QM43B-T Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touch screen Built-in processor Tizen 6.5 24/7
(show image)
LH43QMBTBGCXEN QM43B-T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM98T-B Digital signage flat panel 2.49 m (98") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 Samsung QM98T-B Digital signage flat panel 2.49 m (98") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0
(show image)
LH98QMTBPGCXEN QM98T-B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH75B Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 Samsung QH75B Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH75QHBEBGCXEN QHB Premium 4K Signage 75" 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 Samsung QM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH55QMBEBGCXEN QM55B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM50B Digital signage flat panel 127 cm (50") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 Samsung QM50B Digital signage flat panel 127 cm (50") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH50QMBEBGCXEN QM50B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SH37R-B Panorama design 94 cm (37") LCD Wi-Fi 700 cd/m² Black Tizen 4.0 Samsung SH37R-B Panorama design 94 cm (37") LCD Wi-Fi 700 cd/m² Black Tizen 4.0
(show image)
LH37SHRBBGBXEN SH37R-B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)