location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External 3D IR emitter - ELPIE01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H484001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946500812
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson ELPIE01 :
The short editorial description of Epson ELPIE01

External 3D IR emitter - ELPIE01
More>>>
Short summary description Epson ELPIE01:
This short summary of the Epson ELPIE01 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPIE01, Black, 160 mm, 285 mm, 175 mm, 200 g, 2160 pc(s)

Long summary description Epson ELPIE01:
This is an auto-generated long summary of Epson ELPIE01 based on the first three specs of the first five spec groups.

Epson ELPIE01. Product colour: Black. Package width: 160 mm, Package depth: 285 mm, Package height: 175 mm. Quantity per pallet: 2160 pc(s), Quantity per pack: 1 pc(s), Pallet gross length: 120 cm

Features
Product colour
Black
Weight & Dimensions
Package width
160 mm
Package depth
285 mm
Package height
175 mm
Package weight
200 g
Technical Details
Country of origin
China
Logistics data
Quantity per pallet
2160 pc(s)
Quantity per pack
1 pc(s)
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
3.41 m
Products per pallet layer
180 pc(s)
Products per pallet layer (UK)
240 pc(s)
Products per pallet (UK)
2880 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
3.41 m
Harmonized System (HS) code
85299097
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)