location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon A70 + CP200 3.2 MP CCD 2048 x 1536 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A70 + CP200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8400A051
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon A70 + CP200 3.2 MP CCD 2048 x 1536 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.2 MP CCD Silver
  • - Optical zoom: 4x Digital zoom: 3.2x
  • - Alkaline
Long product name Canon A70 + CP200 3.2 MP CCD 2048 x 1536 pixels Silver :
The short editorial description of Canon A70 + CP200 3.2 MP CCD 2048 x 1536 pixels Silver

Canon PowerShot A70
More>>>
Canon A70 + CP200 3.2 MP CCD 2048 x 1536 pixels Silver:
The official marketing text of Canon A70 + CP200 3.2 MP CCD 2048 x 1536 pixels Silver as supplied by the manufacturer

The PowerShot A70 is a versatile digital camera featuring a high quality 3.2 mega pixel CCD and 3 x optical zoom lens. Improved shooting modes on this camera bring the 'A' series cameras more in line with the 'S 'series at a very affordable price. These new additions to the shooting modes allow you to expand your knowledge of photography without having to worry about upgrading your camera at a later date.

Short summary description Canon A70 + CP200 3.2 MP CCD 2048 x 1536 pixels Silver:
This short summary of the Canon A70 + CP200 3.2 MP CCD 2048 x 1536 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon A70 + CP200, 3.2 MP, 2048 x 1536 pixels, CCD, 4x, 215 g, Silver

Long summary description Canon A70 + CP200 3.2 MP CCD 2048 x 1536 pixels Silver:
This is an auto-generated long summary of Canon A70 + CP200 3.2 MP CCD 2048 x 1536 pixels Silver based on the first three specs of the first five spec groups.

Canon A70 + CP200. Megapixel: 3.2 MP, Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 4x, Digital zoom: 3.2x, Focal length range: 2.8 - 4.8 mm. Internal memory: 16 MB. Weight: 215 g. Product colour: Silver

Picture Quality
Megapixel *
3.2 MP
Sensor type *
CCD
Maximum image resolution *
2048 x 1536 pixels
Lens System
Optical zoom *
4x
Digital zoom *
3.2x
Focal length range
2.8 - 4.8 mm
Combined zoom
9.6x
Exposure
Camera sensitivity
AUTO/ ISO 50 / 100/ 300/ 400
Memory
Internal memory
16 MB
Compatible memory cards *
CF
Display
Display *
LCD
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery type
AA
Power requirements
4x Alkaline Zie AA batteries, 4x NiMH Size AA, AC adapter
Operational Conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Operating relative humidity range
10 - 90%
Weight & Dimensions
Width
101 mm
Depth
31.5 mm
Height
64 mm
Weight
215 g
Packaging Content
Bundled software
Canon: ZoomBrowser EX/ImageBrowser, PhotoRecord (Windows only), PhotoStitch, RemoteCapture, File Viewer Utility, Twain driver (Windows Me) Apple: QuickTime (Windows) ArcSoft, PhotoImpression, VideoImpression
Other features
Camera CCD sensor
1/ 2.7
Dimensions (WxDxH)
101 x 31.5 x 64 mm
Interface
USB, Audio / Video output, (PAL/NTSC), PTP
Lens focal range
46cm -, 5- 46cm(w), 26- 46cm (T)
Metering
Evaluation / Spot / Centre-weighted
Lens system
F2.8- 4.8
Camera focusing range
46cm, 5-46cm(W), 26-46cm
Camera shutter speed
15-1/2000 s
35 mm camera lens equivalent
35 - 105 mm
Compatible operating systems
Windows 98 (+SE)/ME/2000/XP, Mac OS 9.0-9.2, Mac OS X (v10.1/10.2)
Brand Image Product code Product Stock Price from
Canon PowerShot A70 Camera & CP-200 Foto Printer 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Canon PowerShot A70 Camera & CP-200 Foto Printer 1/2.7" 3.2 MP CCD 2048 x 1536 pixels
(show image)
8400A029 Powershot A70 Camera & CP-200 Foto Printer 0.00
(excl. VAT)
0 (incl. VAT)