location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series HR2660/03 pasta/ravioli maker Electric pasta machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2660/03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2660/03 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0019659200136 show
Category:
Kitchen appliance used for making fresh pasta and ravioli.
Pasta & Ravioli Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:52:13
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips 7000 series HR2660/03 pasta/ravioli maker Electric pasta machine:
This short summary of the Philips 7000 series HR2660/03 pasta/ravioli maker Electric pasta machine data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series HR2660/03, 150 W, 120 V, 60 Hz, 229 mm, 327 mm, 322 mm

Long summary description Philips 7000 series HR2660/03 pasta/ravioli maker Electric pasta machine:
This is an auto-generated long summary of Philips 7000 series HR2660/03 pasta/ravioli maker Electric pasta machine based on the first three specs of the first five spec groups.

Philips 7000 series HR2660/03. Power: 150 W, AC input voltage: 120 V, AC input frequency: 60 Hz. Width: 229 mm, Depth: 327 mm, Height: 322 mm

Technical Details
Material
Metal, Plastic
Product colour
White
Type *
Electric pasta machine
Number of shaping options
8
Capacity
700 g
Cable length
0.8 m
Built-in display
Yes
Dishwasher proof accessories
Yes
Easy to use
Yes
Easy to clean
Yes
Energy Management
Power
150 W
AC input voltage
120 V
Energy Management
AC input frequency
60 Hz
Packaging Content
Measuring cup
Yes
Cleaning tool
Yes
Weight & Dimensions
Width
229 mm
Depth
327 mm
Height
322 mm
Weight
6.81 kg
Package width
370 mm
Package depth
410 mm
Package height
335 mm
Package weight
9.49 kg