Lenovo logo

Lenovo L22e-40 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97996
Info modified on:
02 Nov 2024, 17:17:18
Bullet Points Lenovo L22e-40 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Grey:
  • - 21.5" FHD (1920x1080) VA display, Anti-glare 16:9
  • - Extreme mode 4 ms response time
  • - 75 Hz refresh rate
  • - 250nits, 3000:1, 99% sRGB, 8-bit
  • - 5° to +22° tilt stand
  • - Eyesafe® 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Eye Comfort
Long product name Lenovo L22e-40 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Grey:

54.6cm (21.5") Full HD 1920 x 1080 VA, 16:9, 250cd/m², 16.7M, 4ms, 178°/178°, 3000:1

Lenovo L22e-40 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Grey:

The Lenovo’s L22e-40 Monitor is designed to help you get more work done while also elevating your entertainment
experience. Experience a boost in productivity on the large yet contemporary, 21.45-inch inch screen. Work documents
and movies for entertainment will all look crystal-clear on the display’s FHD (1920 x 1080) resolution. Get a wider view
of those large excel sheets with the 3-side NearEdgeless panel design. Enjoy cinematic movies and videos with your
friends without having to cram in close, thanks to the wide-viewing angles of the VA panel, which produces deep,
inky blacks for an even richer movie viewing experience. Its 72% NTSC color space coverage makes color-critical tasks
a breeze. Support for AMD Freesync and a rapid 75Hz refresh rate ensures that all your games run completely stutter-free and smoothly. Connecting your work or personal computers to the Lenovo L22e-40 is easy using its 1 x HDMI 1.4 and 1 x VGA input ports. Whether it's meetings or movies, enjoy rich clear audio on your preferred speakers or earphones using the monitor’s audio out port. Natural Low Blue Light technology eliminates harmful blue light
without color distortion, so you don’t strain your eyes while working. Your desk setup will look clean and contemporary
with the monitor’s 6.9 mm slim head design and cloud grey color. The stylish stand comes with a wave base pattern
which really accentuates the overall look of your workspace. Keep your setup clean with the in-built cable management
and place your phone within easy reach on the built-in phone stand. Access all of the monitor’s settings with ease using
Lenovo’s Artery Software. Do your bit for the environment by choosing a monitor that’s made with 85% recycled resin.
The Lenovo L22e-40 Monitor is a great companion when it comes to getting work done with ease.

Short summary description Lenovo L22e-40 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Grey:

Lenovo L22e-40, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Grey

Long summary description Lenovo L22e-40 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Grey:

Lenovo L22e-40. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.