location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 800 series Series 800 EP0820/00 Fully automatic espresso machines

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
800 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 800 EP0820/00 Fully automatic espresso machines
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP0820/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389016448 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2024 20:41:30
The date of the most recent change of the data-sheet in Icecat's system
Quick start guide (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important information manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 800 series Series 800 EP0820/00 Fully automatic espresso machines
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Classic milk frother
  • - Automatic descaling alarm
  • - My Coffee Choice
  • - Removable brew group
  • - Intuitive touch display
  • - 100% ceramic grinders
  • - 12-step grinder adjustment
  • - Perfect temperature and aroma
  • - Dishwasher safe parts
  • - AquaClean filter
Long product name Philips 800 series Series 800 EP0820/00 Fully automatic espresso machines :
The short editorial description of Philips 800 series Series 800 EP0820/00 Fully automatic espresso machines

Philips Series 800 Fully automatic espresso machines
More>>>
Philips 800 series Series 800 EP0820/00 Fully automatic espresso machines:
The official marketing text of Philips 800 series Series 800 EP0820/00 Fully automatic espresso machines as supplied by the manufacturer

Thanks to the intuitive touch display


2 delicious coffees from fresh beans, with ease
Enjoy the delicious taste and aroma of coffee from fresh beans, at the perfect temperature, thanks to our intelligent brewing system. The classic milk frother allows you to create a silky smooth cappuccino or latte macchiato with ease.

Short summary description Philips 800 series Series 800 EP0820/00 Fully automatic espresso machines:
This short summary of the Philips 800 series Series 800 EP0820/00 Fully automatic espresso machines data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 800 series Series 800 EP0820/00 Fully automatic espresso machines, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Black

Long summary description Philips 800 series Series 800 EP0820/00 Fully automatic espresso machines:
This is an auto-generated long summary of Philips 800 series Series 800 EP0820/00 Fully automatic espresso machines based on the first three specs of the first five spec groups.

Philips 800 series Series 800 EP0820/00 Fully automatic espresso machines. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Power: 1500 W. Product colour: Black

Delicious milk froth thanks to the classic milk frother
Delicious milk froth thanks to the classic milk frother

The Classic Milk Frother dispenses steam, allowing you to easily prepare silky smooth milk froth for your cappuccino. What's more? With only two parts, the Classic Milk Frother is also easy to clean.

Automatic descaling for your convenience
Automatic descaling for your convenience

It’s easy to clean and maintain your coffee machine with the automatic program which notifies when you have to descale it. You can adjust the frequency of this procedure to match the water hardness at home.

Adjust aroma strength and quantity via My Coffee Choice
Adjust aroma strength and quantity via My Coffee Choice

Adjust the strength and quantity of your beverage with the My Coffee Choice menu. Easily choose from three different settings to suit your preferences.

Easy cleaning thanks to fully removable brew group
Easy cleaning thanks to fully removable brew group

The brew group is the heart of every fully automatic coffee machine, and should be cleaned regularly. The removable brew group allows you to clean it thoroughly just by rinsing it under the tap.

Easy selection of your coffee with intuitive touch display
Easy selection of your coffee with intuitive touch display

The irresistible taste and aroma of coffee from fresh beans is just one touch away. Our intuitive touch display allows you to easily select your favorite coffee.

20,000 cups of finest coffee with durable ceramic grinders
20,000 cups of finest coffee with durable ceramic grinders

Bring out the full flavor of your coffee with our hard-wearing ceramic grinder. Our sharp-edged grinders extract the best aroma and flavour from your beans. Made from 100% ceramic material which ensures they last for at least 20.000 cups.

Easily adjust to your taste with 12-step grinder levels
Easily adjust to your taste with 12-step grinder levels

Our durable ceramic grinders can be adjusted in 12 steps, so you can turn your beans into anything from ultra-fine powder to coarse grindings.

The perfect temperature, aroma and crema cup after cup**
The perfect temperature, aroma and crema cup after cup**

The Aroma Extract system intelligently strikes the optimum balance between brewing temperature and aroma extraction by keeping the water temperature between 90 and 98°C, while regulating the water flow rate, so you can enjoy delicious coffees.

Dishwasher safe parts for your convenience
Dishwasher safe parts for your convenience

For your convenience, you can put the milk system, drip tray and the coffee ground container in the dishwasher. This will save time and ensure a hygienic cleaning.

Up to 5000 cups* without descaling thanks to AquaClean
Up to 5000 cups* without descaling thanks to AquaClean

By changing the filter after being prompted by the machine, you will not need to descale your machine for up to 5000 cups*, while enjoying clear and purified water.

Performance
Coffee maker type *
Fully-auto
Two cups at once
Yes
Reservoir for brewed coffee *
Cup
Max operating pressure
15 bar
Built-in grinder *
Yes
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
12
Fassungsvermögen Kaffeebohnen
275 g
Ground coffee container capacity
12 cups
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Milk adding type
Manual
Number of spouts
2
Number of simultaneous brewing cups
2
Adjustable coffee spout height
Yes
Adjustable coffee spout height range
85 - 145 mm
Hot water system *
Yes
Adjustable temperature
Yes
Temperature control type
Electronic
Number of temperature settings
3
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.8 L
Coffee input type *
Coffee beans, Ground coffee
Anti-scale system
Yes
Calc-clean function
Yes
Automatic anti-calc
Yes
Self-cleaning
Yes
Dish-water-proof parts
Yes
Filter compatibility
AquaClean
Performance
Pre brew aroma control
Yes
Descaling light indicator
Yes
Country of origin
Romania
Country of design
Italy
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Americano making
Yes
Hot milk making
Yes
Ergonomics
Control type *
Touch
Product colour *
Black
Removable drip tray
Yes
Removable brewing/infusion unit
Yes
Cord length
1 m
Easy to clean
Yes
Calc indicator
Yes
Energy Management
Power *
1500 W
AC input voltage
230 V
AC input frequency
50 Hz
Energy efficiency class
A
Energy saving mode
Yes
Auto power off
Yes
Weight & Dimensions
Width
246 mm
Depth
371 mm
Height
433 mm
Weight
7.5 kg
Packaging Content
Spoon included
Yes
Milk frother included
Yes
Technical Details
Warranty period
2 year(s)
Country Distributor
Belgium 1 distributor(s)
Italia 1 distributor(s)
Disclaimer Philips 800 series Series 800 EP0820/00 Fully automatic espresso machines:
Disclaimer

Based on 8 filters replacement as indicated by the machine. Actual number of cups depends on selected coffee varieties, rinsing and cleaning patterns.
*Based on 70-82 °C.