location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson S041063 photo paper A4 Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Jet Transparencies, DIN A4, 166g/m², 30 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041063 show
Show alternative article codes used in the online market place
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2021 22:24:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson S041063 photo paper A4 Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A4
  • - 166 g/m²
  • - 30 sheets
  • - Transparent
Long product name Epson S041063 photo paper A4 Transparent :
The short editorial description of Epson S041063 photo paper A4 Transparent

Ink Jet Transparencies, DIN A4, 166g/m², 30 Sheets
More>>>
Epson S041063 photo paper A4 Transparent:
The official marketing text of Epson S041063 photo paper A4 Transparent as supplied by the manufacturer

Crisp, easy to read text and colour graphics with up to 360 dpi. These overhead transparencies save time and money and ensure a uniform colour reproduction for perfect presentation results. Ideally suited for clear plastic pockets, overlays and overhead transparencies.

Short summary description Epson S041063 photo paper A4 Transparent:
This short summary of the Epson S041063 photo paper A4 Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Epson S041063, 166 g/m², A4, Transparent, 30 sheets, 210 mm, 297 mm

Long summary description Epson S041063 photo paper A4 Transparent:
This is an auto-generated long summary of Epson S041063 photo paper A4 Transparent based on the first three specs of the first five spec groups.

Epson S041063. Media weight: 166 g/m², Paper size: A4, Product colour: Transparent. Width: 210 mm, Height: 297 mm, Weight: 460 g. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 305 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 92 cm. Dimensions (WxDxH): 310 x 223 x 9 mm, Media sheets per package: 30 sheets, Country of origin: Japan

Features
Paper size
A4
Product colour
Transparent
Media weight *
166 g/m²
Sheets per pack
30 sheets
Weight & Dimensions
Width
210 mm
Height
297 mm
Weight
460 g
Packaging Data
Quantity per pack
1 pc(s)
Package width
220 mm
Package depth
305 mm
Package height
10 mm
Package weight
450 g
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
92 cm
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
92 cm
Quantity per pallet
800 pc(s)
Products per pallet (UK)
1120 pc(s)
Products per pallet layer
100 pc(s)
Products per pallet layer (UK)
140 pc(s)
Master (outer) case width
457 mm
Master (outer) case length
316 mm
Master (outer) case height
115 mm
Master (outer) case weight
10.1 g
Quantity per master (outer) case
20 pc(s)
Other features
Dimensions (WxDxH)
310 x 223 x 9 mm
Media sheets per package
30 sheets
Country of origin
Japan
Country Distributor
United Kingdom 1 distributor(s)