location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNCE3001 WLAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNCE3001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNCE3001-100PES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449079166 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 16:42:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WNCE3001 WLAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - RJ-45 WLAN
  • - Wi-Fi
Long product name NETGEAR WNCE3001 WLAN :
The short editorial description of NETGEAR WNCE3001 WLAN

Universal Dual Band Wireless Internet Adapter for Smart TV & Blu-ray
More>>>
NETGEAR WNCE3001 WLAN:
The official marketing text of NETGEAR WNCE3001 WLAN as supplied by the manufacturer

- Connects to any existing 2.4 or 5 GHz Wi-Fi access point, gateway or router
- Push ‘N’ Connect using Wi-Fi Protected Setup® for easy setup
- Dynamic LEDs display real-time network connection status
- Wi-Fi Protected Access® (WPA2-PSK, WPA-PSK) and WEP data encryption
- One (1) 10/100 Mbps Ethernet port to connect to home A/V devices.

Short summary description NETGEAR WNCE3001 WLAN:
This short summary of the NETGEAR WNCE3001 WLAN data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNCE3001, Wireless, RJ-45, WLAN, Wi-Fi 4 (802.11n), Black

Long summary description NETGEAR WNCE3001 WLAN:
This is an auto-generated long summary of NETGEAR WNCE3001 WLAN based on the first three specs of the first five spec groups.

NETGEAR WNCE3001. Connectivity technology: Wireless, Host interface: RJ-45, Interface: WLAN. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
RJ-45
Interface *
WLAN
Number of USBs
1
Network
Network standard *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Design
Product colour
Black
Internal *
No
Weight & Dimensions
Width
62 mm
Depth
17.9 mm
Height
81.3 mm
Weight
60 g
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:23:56
Uk has collected 4 expert reviews for NETGEAR WNCE3001 WLAN and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
avforums.com
Updated:
2014-03-20 02:02:04
We've recently tested a few wired solutions for creating a network in your home and despite their overall effectiveness, the chances are that most people will be using the wireless variety instead. The almost ubiquitous nature of WiFi means that more and...
Good Easy setup, Effective performance, Flexible power options...
Bad Quite large, especially with stand, Connections are on the base, 10/100 Ethernet Port might prove limiting...
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)