location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 636607-B21#0D1 100 GB 3.5" Serial ATA II MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
636607-B21#0D1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
636607-B21
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:28:32
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 3 Years
Long product name HP 636607-B21#0D1 100 GB 3.5" Serial ATA II MLC :
The short editorial description of HP 636607-B21#0D1 100 GB 3.5" Serial ATA II MLC

100GB, SATA, 3.5", 450g
More>>>
HP 636607-B21#0D1 100 GB 3.5" Serial ATA II MLC:
The official marketing text of HP 636607-B21#0D1 100 GB 3.5" Serial ATA II MLC as supplied by the manufacturer

HP Solid State drives deliver exceptional performance for customers with applications requiring high random read IOPs performance. Based on Single Level Cell (SLC) or Multi level Cell (MLC) NAND Flash technology, they support HP ProLiant servers and server storage platforms. They are available as Small Form Factor (SFF) and Large Form Factor (LFF) hot plug devices, non-hot plug SFF devices, and SFF Quick Release devices. These drives deliver higher performance, lower latency and low power solutions when compared with traditional rotating media and fit seamlessly into the existing HP server infrastructure.

A Wide Range of High Performance Solid State Enterprise Workload Solutions.
6G SAS SLC NAND flash hot plug solutions for enterprise performance (unrestricted reads/writes) workloads. SLC delivers the highest performance with the best endurance. Great behind expanders for external storage solutions or direct attach internal to the sever. 6G SAS MLC NAND flash hot plug solutions for enterprise mainstream environments with equal read/write workloads. Perfect for high random read workloads. 3G SATA MLC NAND flash hot plug and non-hot plug enterprise mainstream solutions for environments with equal read/write workloads. Perfect for direct attached storage solutions. HP Solid State drives can deliver over 60X the random read performance (mix 70/30 workload/400GB SLC) of 15K SAS hard drives. Do more with less as a single drive can provide more performance than several hard drives. TCO savings is measured in $/IOP/watt. Supported by HP SMARTSSD Wear Gauge™ reporting utility to help monitor wear usage.

Short summary description HP 636607-B21#0D1 100 GB 3.5" Serial ATA II MLC:
This short summary of the HP 636607-B21#0D1 100 GB 3.5" Serial ATA II MLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP 636607-B21#0D1, 100 GB, 3.5", 3 Gbit/s

Long summary description HP 636607-B21#0D1 100 GB 3.5" Serial ATA II MLC:
This is an auto-generated long summary of HP 636607-B21#0D1 100 GB 3.5" Serial ATA II MLC based on the first three specs of the first five spec groups.

HP 636607-B21#0D1. Solid-state drive capacity: 100 GB, SSD form factor: 3.5", Data transfer rate: 3 Gbit/s