Canon logo

Canon PowerShot S60 5.0Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoo 5 MP

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49419
Info modified on:
21 Oct 2022, 10:14:07
Warranty:
1 year
Long product name Canon PowerShot S60 5.0Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoo 5 MP:

PowerShot S60 5.0Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoom

Canon PowerShot S60 5.0Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoo 5 MP:

Fast, powerful and intuitive: the 5.0 Megapixel PowerShot S60 bursts with professional features, yet is compact enough to take everywhere. A finely crafted tool with which to indulge your creativity.


Features

- 5.0 Megapixels
- 3.6x wide angle optical zoom lens
- Canon UA glass-moulded aspherical lens ensures slim body
- 13 shooting modes
- DIGIC and iSAPS
- 9-point AiAF
- Print/Share button
- PictBridge/Canon Direct Print compatible
- Wide range of accessories
- CIG* access


As big as your imagination, as small as your pocket

Built to impress
The compelling 5.0 Megapixel power of the PowerShot S60 will capture all the detail you need for effective, practical cropping, and full prints to A3 size. A new Canon original ultra-high refractive index aspherical UA lens yields a remarkably thin body and an incredibly compact 3.6x optical zoom lens. The focal length range of 28mm wide angle to 100mm telephoto (35mm format equivalent) is extendable to an impressive 200mm with use of an optional tele-converter. A macro function allows shots from as close as 4cm.

Designed for freedom
A vast array of features is protected by a remarkably sleek, elegant and superbly finished compact capsule that you will want to take with you wherever you go. Use the SLR-style Mode Dial on the top of the camera to shift quickly and easily between 13 different shooting modes including VGA movie and custom modes. Lossless RAW format file recording is supported for ultimate control.

Processing power
Canon's DIGIC processor executes complex functions at high speed, delivering superb image quality, fast and accurate auto focus and up to 2 frames per second continuous shooting speed. iSAPS instantly analyses the scene and makes adjustments even before the shutter release is pressed, optimising exposure, white balance and auto-focus settings in every shooting situation.

Focus and exposure
The 9-Point Artificial Intelligent Auto Focus (AiAF) system automatically detects subject from nine fixed focusing areas across the frame, keeping even off-centre subjects in-focus. FlexiZone AF/AE lets you scroll the auto focus area around the frame to select the desired subject and weights exposure accordingly.

Advanced printing
The camera prints directly to all PictBridge or Canon Direct Print compatible printers. Create beautiful, instant photo prints by connecting camera to printer and pushing the Print/Share button, which also speeds up uploads to any Windows PC.

Online sharing
With Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) you can manage and edit your images. Your camera also comes with membership to CANON iMAGE GATEWAY, (CIG*) your online gallery with 100MB free space for sharing albums across the web.

Underwater fun
An optional waterproof case gives full protection to a depth of 40 metres.


*Not available in all regions.

Short summary description Canon PowerShot S60 5.0Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoo 5 MP:

Canon PowerShot S60 5.0Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoo, 5 MP, 4x, 230 g

Long summary description Canon PowerShot S60 5.0Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoo 5 MP:

Canon PowerShot S60 5.0Mpixel - 32MBCF - 3.6x Optical zoom 4.1x Digital zoo. Megapixel: 5 MP. Optical zoom: 4x, Digital zoom: 4.1x, Focal length range: 28 - 100 mm. Internal memory: 32 MB. Weight: 230 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.