Apple logo

Apple Mac Studio Apple M M1 32 GB 512 GB SSD macOS Monterey Desktop PC Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20199
Info modified on:
12 Mar 2024, 11:37:37
Long product name Apple Mac Studio Apple M M1 32 GB 512 GB SSD macOS Monterey Desktop PC Silver:

Mac Studio, M1 Max, 10-core CPU, 16-core Neural Engine, 24-core GPU, 32 GB RAM, 512 GB SSD, Thunderbolt 4, DisplayPort, USB, HDMI, Wi-Fi 6, Bluetooth 5.0, macOS

Short summary description Apple Mac Studio Apple M M1 32 GB 512 GB SSD macOS Monterey Desktop PC Silver:

Apple Mac Studio , Apple M, M1, 32 GB, 512 GB, SSD, macOS Monterey

Long summary description Apple Mac Studio Apple M M1 32 GB 512 GB SSD macOS Monterey Desktop PC Silver:

Apple Mac Studio . Processor family: Apple M, Processor: M1. Internal memory: 32 GB. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Apple GPU. Wi-Fi. Operating system installed: macOS Monterey. Power supply: 370 W. Chassis type: Desktop. Product type: PC. Weight: 2.7 kg. Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.