location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMTB413 holder Passive holder Tablet/UMPC White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMTB413 Full-Motion Smartphone and Tablet Desktop Mount, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMTB413
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332278784 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:47:19
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMTB413 holder Passive holder Tablet/UMPC White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Versatile tablet stand fits most smartphones and tablets from 4.7 to 12.9 in.
  • - Secure device bracket smoothly rotates for portrait or landscape orientation
  • - Gracefully tilts to help you find the most comfortable viewing angle
  • - Large round base is ideally balanced to securely hold mount and device in place
  • - Easy to assemble and install in just a few minutes with the included hardware
Warranty: 5-year limited
Long product name Tripp Lite DMTB413 holder Passive holder Tablet/UMPC White :
The short editorial description of Tripp Lite DMTB413 holder Passive holder Tablet/UMPC White

Full-Motion Smartphone and Tablet Desktop Mount, White
More>>>
Tripp Lite DMTB413 holder Passive holder Tablet/UMPC White:
The official marketing text of Tripp Lite DMTB413 holder Passive holder Tablet/UMPC White as supplied by the manufacturer

Rest Your Tablet or Phone Above a Desktop for Convenient Access
A handy tool for work-from-anywhere spaces, this low-profile tablet mount lets you install your mobile device above your work surface to maximize space. The large round base is well balanced to securely hold your mount and device in place. The mount with flexible ball joint tilts (-160/+210 degrees) and swivels (-52/+52 degrees) to help you find the perfect viewing angle, and it rotates 180 degrees for use in portrait or landscape mode.

Quick to Assemble and Easy to Mount
The DMTB413 assembles in minutes using the included hardware and rests on any desktop, workbench or counter. The versatile tablet mount supports up to 2.2 pounds (1 kilogram).

Fits Smartphones and Tablets from 4.7 to 12.9 in.
The bracket accepts most Apple, Android, Samsung or other smartphones or tablets up to 12.9 inches. In addition to your home or office work area, the DMTB413 is ideal for retail points of sale, restaurant checkouts, hotel lobbies, classrooms, showrooms and conference rooms.

Short summary description Tripp Lite DMTB413 holder Passive holder Tablet/UMPC White:
This short summary of the Tripp Lite DMTB413 holder Passive holder Tablet/UMPC White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMTB413, Tablet/UMPC, Passive holder, Desk, White

Long summary description Tripp Lite DMTB413 holder Passive holder Tablet/UMPC White:
This is an auto-generated long summary of Tripp Lite DMTB413 holder Passive holder Tablet/UMPC White based on the first three specs of the first five spec groups.

Tripp Lite DMTB413. Mobile device type: Tablet/UMPC, Type: Passive holder, Proper use: Desk, Product colour: White

Design
Type *
Passive holder
Mobile device type *
Tablet/UMPC
Proper use *
Desk
Material *
Metal, Plastic
Device mount type *
Clamp mount
Product colour *
White
Country of origin
China
Ergonomics
Tilt angle
-60 - 210°
Angle of rotation
180°
Swivel angle
104°
Weight & Dimensions
Width
160 mm
Depth
160 mm
Height
330.2 mm
Weight
910 g
Packaging Data
Quantity per pack
1 pc(s)
Packaging Data
Package width
180.3 mm
Package depth
55.9 mm
Package height
248.9 mm
Package weight
1.22 kg
User guide
Yes
Technical Details
Sustainability compliance
Yes
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8302.50.0000
Master (outer) case GTIN (EAN/UPC)
10037332278781
Master (outer) case width
264.2 mm
Master (outer) case length
299.7 mm
Master (outer) case height
381 mm
Master (outer) case weight
13 kg
Quantity per master (outer) case
10 pc(s)
Country Distributor
United States 1 distributor(s)