location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 420A 4 PORT USB2 HUB 480 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
420A 4 PORT USB2 HUB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13963
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:07
The date of the most recent change of the data-sheet in Icecat's system
Warranty: two year manufacturers warranty period beginning from the purchase date.
Long product name Trust 420A 4 PORT USB2 HUB 480 Mbit/s :
The short editorial description of Trust 420A 4 PORT USB2 HUB 480 Mbit/s

420A 4 PORT USB2 HUB
More>>>
Trust 420A 4 PORT USB2 HUB 480 Mbit/s:
The official marketing text of Trust 420A 4 PORT USB2 HUB 480 Mbit/s as supplied by the manufacturer

420A 4 PORT USB2 HUB - Compact 4 port USB 2.0 Hub in exclusive metal design.

Connect up to four USB 2.0 (or USB 1.1) devices. Strong, durable and lightweight aluminium housing; ideal for notebook users. Plug & Play USB 2.0 connections: 40 times faster then USB 1.1. Including protective carry bag and velcro tape. Use both USB connectors of USB Y-cable to increase power for your connected . equipment .

Short summary description Trust 420A 4 PORT USB2 HUB 480 Mbit/s:
This short summary of the Trust 420A 4 PORT USB2 HUB 480 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 420A 4 PORT USB2 HUB, 480 Mbit/s, Computer with USB support (USB 2.0 preferred) Windows 98SE/ME/2000/XP or Mac OS 9.x/10.x USB..., Suitable for Macintosh and Windows (Plug & Play), USB 2.0, Hot swappable, connect and remove peripherals any time, 76 x 42 x 11 mm

Long summary description Trust 420A 4 PORT USB2 HUB 480 Mbit/s:
This is an auto-generated long summary of Trust 420A 4 PORT USB2 HUB 480 Mbit/s based on the first three specs of the first five spec groups.

Trust 420A 4 PORT USB2 HUB. Data transfer rate: 480 Mbit/s. Minimum system requirements: Computer with USB support (USB 2.0 preferred) Windows 98SE/ME/2000/XP or Mac OS 9.x/10.x USB..., Compatible operating systems: Suitable for Macintosh and Windows (Plug & Play). Interface: USB 2.0, Cabling technology: Hot swappable, connect and remove peripherals any time, Dimensions (WxDxH): 76 x 42 x 11 mm. I/O ports: 4 x USB 2.0

Ports & interfaces
I/O ports
4 x USB 2.0
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
System Requirements
Minimum system requirements
Computer with USB support (USB 2.0 preferred) Windows 98SE/ME/2000/XP or Mac OS 9.x/10.x USB peripherals
Compatible operating systems
Suitable for Macintosh and Windows (Plug & Play)
Other features
Interface
USB 2.0
Cabling technology
Hot swappable, connect and remove peripherals any time
Mac compatibility
Yes
Dimensions (WxDxH)
76 x 42 x 11 mm
Brand Image Product code Product Stock Price from
Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black Trust 4 Port USB2 Triangular Hub HU-4840 480 Mbit/s Black
(show image)
15006 4 Port USB2 Triangular Hub HU-4840 0.00
(excl. VAT)
0 (incl. VAT)