location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo NVIDIA RTX A4500 20 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA RTX A4500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X61J77360
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892059783 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 00:19:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo NVIDIA RTX A4500 20 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20 GB GDDR6 ECC GPU Memory
  • - Four VESA DisplayPort 1.4a connectors
  • - 200W Max power cosumption
  • - PCI Express Gen 4*16
  • - DisplayPort with audio
Warranty: 3 years
Long product name Lenovo NVIDIA RTX A4500 20 GB GDDR6 :
The short editorial description of Lenovo NVIDIA RTX A4500 20 GB GDDR6

NVIDIA RTX A4500 20GB GDDR6 Graphics Card
More>>>
Lenovo NVIDIA RTX A4500 20 GB GDDR6:
The official marketing text of Lenovo NVIDIA RTX A4500 20 GB GDDR6 as supplied by the manufacturer

The NVIDIA RTX A4500 card is a dual-slot, 10.5 inch PCIe Gen 4 graphics soultion based on the stste-of-the-art NVIDIA Ampere Architecture. It is an actively cooled product capable of 200W Max graphica power. Built on the NVIDIA Ampere architecture and featuring 20 GB of GPU GDDR6 memory, RTX A4500 enables the graphics-intensive applications run the high level of user experience, even with large amount of data sets.

Short summary description Lenovo NVIDIA RTX A4500 20 GB GDDR6:
This short summary of the Lenovo NVIDIA RTX A4500 20 GB GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo NVIDIA RTX A4500, RTX A4500, 20 GB, GDDR6, 320 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description Lenovo NVIDIA RTX A4500 20 GB GDDR6:
This is an auto-generated long summary of Lenovo NVIDIA RTX A4500 20 GB GDDR6 based on the first three specs of the first five spec groups.

Lenovo NVIDIA RTX A4500. Graphics processor family: NVIDIA, Graphics processor: RTX A4500. Discrete graphics card memory: 20 GB, Graphics card memory type: GDDR6, Memory bus: 320 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12 Ultimate, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
7168
Graphics processor family *
NVIDIA
Graphics processor *
RTX A4500
Maximum resolution *
7680 x 4320 pixels
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
20 GB
Graphics card memory type *
GDDR6
Memory bus *
320 bit
Data transfer rate
640 Gbit/s
Ports & interfaces
Interface type *
PCI Express x16 4.0
DisplayPorts quantity *
4
DisplayPort version
1.4a
Performance
TV tuner integrated *
No
DirectX version *
12 Ultimate
Shader model version *
6.6
OpenGL version *
4.6
Virtual Reality (VR) ready
Yes
Design
Cooling type *
Active
Bracket height
Full-Height (FH)
Number of slots
2
Design
Product colour
Black
Certification
BSMI, FCC, ICES, CE, VCCI, KCC, RCM, CB, Morocco
Energy Management
Minimum system power supply *
200 W
Supplementary power connectors
1x 8-pin
Operational Conditions
Operating temperature range (T-T)
0 - 45 °C
Operating relative humidity range
5 - 95%
System Requirements
Windows operating systems supported
Windows 10, Windows 11
Weight & Dimensions
Weight
1.05 kg
Height
111.2 mm
Width
268.6 mm
Packaging Data
Package width
490 mm
Package depth
220 mm
Package height
92 mm
Package weight
1.2 kg
Packaging type
Box
Other features
Chipset
GA102-825
Country Distributor
Nederland 4 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)