location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB 3.0 SuperSpeed Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 SuperSpeed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACP71EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794008418
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus USB 3.0 SuperSpeed Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN connection
  • - Cable lock slot
Warranty: 2 years
Long product name Targus USB 3.0 SuperSpeed Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Blue :
The short editorial description of Targus USB 3.0 SuperSpeed Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Blue

USB 3.0 SuperSpeed Dual Video Docking Station with Power
More>>>
Targus USB 3.0 SuperSpeed Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Blue:
The official marketing text of Targus USB 3.0 SuperSpeed Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Blue as supplied by the manufacturer

Future-proof your business hardware with Targus USB 3.0 SuperSpeed Dual Video Docking Station with Power. A fast and simple “One Touch” USB connection to desk top peripherals; external monitor(s), keyboard, mouse and other devices in seconds, now delivers USB 3.0 SuperSpeed. Offering 10 times faster data transfer speed than USB 2.0 and superb picture quality for up to two external screens, without any picture distortion or delay. Universal USB connection provides compatibility across all major laptop brands meaning you no longer need to purchase proprietary docking solutions which offers you significant savings. Simplifying your connections even further the Targus USB 3.0 SuperSpeed Dual Video Docking Station has a unique built in laptop power charger that is compatible with most 90W laptops; power tips to support most major brands conveniently store inside the dock. Perfect for hot desk environments and suitable for Gigabit Ethernet networks.

Short summary description Targus USB 3.0 SuperSpeed Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Blue:
This short summary of the Targus USB 3.0 SuperSpeed Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Targus USB 3.0 SuperSpeed, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Black, Blue, Plastic, 330 mm, 38 mm

Long summary description Targus USB 3.0 SuperSpeed Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Blue:
This is an auto-generated long summary of Targus USB 3.0 SuperSpeed Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Blue based on the first three specs of the first five spec groups.

Targus USB 3.0 SuperSpeed. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Product colour: Black, Blue, Housing material: Plastic. Width: 330 mm, Depth: 38 mm, Height: 120 mm. Compatible operating systems: Windows 7, 2000, XP, Vista

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Audio output
1
Audio input
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI-I ports quantity
1
Microphone in *
No
Network
Ethernet LAN connection *
Yes
Network
Ethernet LAN (RJ-45) ports quantity
1
Performance
Cable lock slot
Yes
Product colour *
Black, Blue
Housing material
Plastic
Weight & Dimensions
Width
330 mm
Depth
38 mm
Height
120 mm
Weight
620 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Compatible operating systems
Windows 7, 2000, XP, Vista
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 05:11:03
Uk has collected 1 expert review for Targus USB 3.0 SuperSpeed Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black, Blue but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Targus USB 3.0 Dual Video DockingStation Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black Targus USB 3.0 Dual Video DockingStation Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
(show image)
ACP70EU USB 3.0 Dual Video DockingStation 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)