Uponor Q4621010 plumbing fitting

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217
Info modified on:
08 Jul 2022, 13:21:25
Long product name Uponor Q4621010 plumbing fitting:

ProPEX EP Male Threaded Adapter, 1' PEX x 1' NPT

Short summary description Uponor Q4621010 plumbing fitting:

Uponor Q4621010, Polymer, 11 bar, 93 °C, ASTM F1960, CSA B137.5, NSF-61, NSF-14, NSF-372, ASTM F877, 27 g

Long summary description Uponor Q4621010 plumbing fitting:

Uponor Q4621010. Material: Polymer, Maximum pressure: 11 bar, Temperature (max): 93 °C. Weight: 27 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.