4' x 10' HDPE Valveless Manifold (12' o.c.), 10 outlet, 3/4' ProPEX
Uponor B2254751, High-Density Polyethylene (HDPE), 11 bar, 5.5 bar, 60 °C, 23 °C, ASTM F1960, CSA B137.5, NSF-61, ASTM D3350, NSF-14, CGSB 41-GP-25M
Uponor B2254751. Material: High-Density Polyethylene (HDPE), Max operating pressure: 11 bar, Minimum operating pressure: 5.5 bar. Weight: 11.3 kg