location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UR020-006 USB cable USB 2.0 1.83 m USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UR020-006 Universal Reversible USB 2.0 Cable (Reversible A to Reversible A M/M), 6 ft. (1.83 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR020-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332179395 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UR020-006 USB cable USB 2.0 1.83 m USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6ft, USB 2.0, Male-to-Male
  • - Universal, Reversible connector allows plugging in any direction
Warranty: Lifetime limited
Long product name Tripp Lite UR020-006 USB cable USB 2.0 1.83 m USB A Black :
The short editorial description of Tripp Lite UR020-006 USB cable USB 2.0 1.83 m USB A Black

Universal Reversible USB 2.0 Cable (Reversible A to Reversible A M/M), 6 ft. (1.83 m)
More>>>
Tripp Lite UR020-006 USB cable USB 2.0 1.83 m USB A Black:
The official marketing text of Tripp Lite UR020-006 USB cable USB 2.0 1.83 m USB A Black as supplied by the manufacturer

USB 2.0 Male-to-Male, with Universal / Reversible connectors

USB 2.0 compliant, to 480Mbps transfer rates

Backward compatible with previous USB generations

Gold contacts and molded ends provide a lifetime of use

Short summary description Tripp Lite UR020-006 USB cable USB 2.0 1.83 m USB A Black:
This short summary of the Tripp Lite UR020-006 USB cable USB 2.0 1.83 m USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UR020-006, 1.83 m, USB A, USB A, USB 2.0, Male/Male, Black

Long summary description Tripp Lite UR020-006 USB cable USB 2.0 1.83 m USB A Black:
This is an auto-generated long summary of Tripp Lite UR020-006 USB cable USB 2.0 1.83 m USB A Black based on the first three specs of the first five spec groups.

Tripp Lite UR020-006. Cable length: 1.83 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Gold, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product colour *
Black
Weight & Dimensions
Cable length *
1.83 m
Packaging Data
Package width
228.6 mm
Packaging Data
Package depth
12.7 mm
Package height
177.8 mm
Package weight
60 g
Sustainability
Sustainability certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332179392
Master (outer) case width
457.2 mm
Master (outer) case length
25.4 mm
Master (outer) case height
406.4 mm
Master (outer) case weight
640 g
Country of origin
China
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.9 m USB C Black
(show image)
U420-003-5A USB-C to USB-C Cable (M/M) - 3.1, 5 Gbps, 5A Rating, Thunderbolt 3 Compatible, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-C03-C USB cable USB 2.0 0.9 m USB C Black Tripp Lite U040-C03-C USB cable USB 2.0 0.9 m USB C Black
(show image)
U040-C03-C USB Type-C to USB Type-C Cable (M/M) - 2.0, 3A Rating, USB-IF Certified, Thunderbolt 3, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB C USB B Black Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB C USB B Black
(show image)
U422-006 USB Type-C to USB Type-B Cable - 5 Gbps, USB-C (3.1) to USB-B (3.0), M/M, Thunderbolt 3, 1.83 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.914 m USB A Black Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.914 m USB A Black
(show image)
U325-003 USB 3.0 SuperSpeed A/A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB A Black Tripp Lite U324-006-DSK1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1.8 m USB A Black
(show image)
U324-006-DSK1 U324-006-DSK1 1-Port USB 3.0 SuperSpeed Desktop Extension Cable (A M/F), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024-005-DSK1 USB cable USB 2.0 1.5 m USB A Black Tripp Lite U024-005-DSK1 USB cable USB 2.0 1.5 m USB A Black
(show image)
U024-005-DSK1 U024-005-DSK1 1-Port USB 2.0 Desktop Extension Cable (M/F), 5 ft. (1.52 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024-001-5P-PM USB cable 0.3 m Black Tripp Lite U024-001-5P-PM USB cable 0.3 m Black
(show image)
U024-001-5P-PM USB 2.0 Hi-Speed Panel Mount Cable, 5-Pin Motherboard IDC to USB Type-A (F/F), 0.31 m (1-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-006-C USB cable USB 2.0 1.83 m USB C Black Tripp Lite U040-006-C USB cable USB 2.0 1.83 m USB C Black
(show image)
U040-006-C U040-006-C USB-C Cable (M/M) - USB 2.0, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-006-UDA USB cable USB 2.0 1.83 m USB A Micro-USB B Black Tripp Lite UR050-006-UDA USB cable USB 2.0 1.83 m USB A Micro-USB B Black
(show image)
UR050-006-UDA UR050-006-UDA Universal Reversible USB 2.0 Cable (Up / Down Angle Reversible A to Micro-B M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR030-006-UDA USB cable USB 2.0 1.83 m USB A Mini-USB B Black Tripp Lite UR030-006-UDA USB cable USB 2.0 1.83 m USB A Mini-USB B Black
(show image)
UR030-006-UDA UR030-006-UDA Universal Reversible USB 2.0 Cable (Up / Down Angle Reversible A to 5Pin Mini-B M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)