Tripp Lite logo

Tripp Lite T020-001-LC50 fibre optic adapter FC/LC 1 pc(s) Beige, Silver

Data-sheet quality:
created/standardized by Icecat
Product views:
102300
Info modified on:
10 Aug 2024, 09:21:47
Bullet Points Tripp Lite T020-001-LC50 fibre optic adapter FC/LC 1 pc(s) Beige, Silver:
  • - Converts native FC jack to an LC female connector
  • - FC male plug connects to fiber cable tester’s FC female jack
  • - Perfect for 50/125 multimode cable testing
  • - Included dust caps keep connectors clean
  • - For use with T020-001-PSF Optical Fiber Cable Tester
Warranty:
Lifetime limited
Long product name Tripp Lite T020-001-LC50 fibre optic adapter FC/LC 1 pc(s) Beige, Silver:

FC to LC 50/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F)

Tripp Lite T020-001-LC50 fibre optic adapter FC/LC 1 pc(s) Beige, Silver:

The T020-001-LC50 FC to LC 50/125 Adapter converts a native FC fiber female port on the T020-001-PSF Multi-Function Optical Fiber Cable Tester to an LC female port for 50/125 multimode cable testing. “50/125” is clearly labeled on the unit to differentiate the T020-001-LC50 from other adapters. Included dust caps keep the connectors clean when not in use.

Short summary description Tripp Lite T020-001-LC50 fibre optic adapter FC/LC 1 pc(s) Beige, Silver:

Tripp Lite T020-001-LC50, FC/LC, Beige, Silver, Multi-mode, 1 pc(s), 177.8 mm, 12.7 mm

Long summary description Tripp Lite T020-001-LC50 fibre optic adapter FC/LC 1 pc(s) Beige, Silver:

Tripp Lite T020-001-LC50. Connector type: FC/LC, Product colour: Beige, Silver, Fiber mode structure: Multi-mode. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 12.7 mm. Country of origin: China, Master (outer) case width: 254 mm, Master (outer) case length: 25.4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.