Tripp Lite logo

Tripp Lite N262-010-BL networking cable Blue 3.05 m Cat6/6e/6a U/FTP (STP)

Data-sheet quality:
created/standardized by Icecat
Product views:
92231
Info modified on:
10 Aug 2024, 09:41:18
Bullet Points Tripp Lite N262-010-BL networking cable Blue 3.05 m Cat6/6e/6a U/FTP (STP):
  • - 10-ft. (3.05 m) Augmented Cat6 (CAT6a) Shielded (STP) Snagless Patch Cable, Blue
  • - 10Gbps Over Copper
  • - Each cable Fluke® Tested and Verified
Warranty:
Lifetime limited
Long product name Tripp Lite N262-010-BL networking cable Blue 3.05 m Cat6/6e/6a U/FTP (STP):

Cat6a 10G Snagless Shielded STP Ethernet Cable (RJ45 M/M), PoE, Blue, 10 ft. (3.05 m)

Tripp Lite N262-010-BL networking cable Blue 3.05 m Cat6/6e/6a U/FTP (STP):

This N262-010-BL Blue Augmented Cat6 (Cat6a) Shielded (STP) Snagless Ethernet cable allows 10 Gbps data transmission over 4-pair copper. Each Cat6a cable is individually tested and certified on Fluke test equipment. Snag-free strain relief boot provides the most secure and accurate connections.

Short summary description Tripp Lite N262-010-BL networking cable Blue 3.05 m Cat6/6e/6a U/FTP (STP):

Tripp Lite N262-010-BL, 3.05 m, Cat6/6e/6a, U/FTP (STP), RJ-45, RJ-45, Blue

Long summary description Tripp Lite N262-010-BL networking cable Blue 3.05 m Cat6/6e/6a U/FTP (STP):

Tripp Lite N262-010-BL. Cable length: 3.05 m, Cable standard: Cat6/6e/6a, Cable shielding: U/FTP (STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Copper, Data transfer rate: 10000 Mbit/s, Product colour: Blue

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.