Tripp Lite logo

Tripp Lite N261-020-BK networking cable Black 6.1 m Cat6a U/UTP (UTP)

Data-sheet quality:
created/standardized by Icecat
Product views:
86030
Info modified on:
10 Aug 2024, 09:47:59
Bullet Points Tripp Lite N261-020-BK networking cable Black 6.1 m Cat6a U/UTP (UTP):
  • - 20-ft. (6.09 m) Augmented Cat6 (CAT6a) Unshielded (UTP) Snagless Patch Cable, Black
  • - 10Gbps Over Copper
  • - Each cable Fluke® Tested and Verified
Warranty:
Lifetime limited
Long product name Tripp Lite N261-020-BK networking cable Black 6.1 m Cat6a U/UTP (UTP):

Cat6a 10G Snagless UTP Ethernet Cable (RJ45 M/M), Black, 20 ft. (6.09 m)

Tripp Lite N261-020-BK networking cable Black 6.1 m Cat6a U/UTP (UTP):

20-ft. (6.09 m) Black Cat6a Unshielded (UTP) Snagless Patch Cable - 10Gbps
100% FLUKE® tested and certified
ETL/UL Verified
Supports IEEE 802.3af and is DTE power compliant
Backward compatible with all previous 10BaseT generations
RJ45 plug improves NEXT performance to 500Mhz
24AWG, 4-Pair, Stranded PVC cable
Compatible with T568A and T568B wiring
Easy disconnect snagless hood
PoE rated to four times the standard

Short summary description Tripp Lite N261-020-BK networking cable Black 6.1 m Cat6a U/UTP (UTP):

Tripp Lite N261-020-BK, 6.1 m, Cat6a, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Tripp Lite N261-020-BK networking cable Black 6.1 m Cat6a U/UTP (UTP):

Tripp Lite N261-020-BK. Cable length: 6.1 m, Cable standard: Cat6a, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 10000 Mbit/s, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.