Tripp Lite logo

Tripp Lite N201-025-BK networking cable Black 7.62 m Cat6 U/UTP (UTP)

Data-sheet quality:
created/standardized by Icecat
Product views:
159323
Info modified on:
10 Aug 2024, 09:38:43
Bullet Points Tripp Lite N201-025-BK networking cable Black 7.62 m Cat6 U/UTP (UTP):
  • - Premium cabling for Category 6, Category 5e and Category 5 applications—rated for 550 MHz/1 Gbps communications
  • - Designed to meet Category 6 specifications; reduces cross-talk and return loss
  • - IEEE 802.3ab
  • - PVC 4-pair solid UTP
  • - All cables feature boots with integral strain-relief and RJ45 (Male) connectors
Warranty:
Lifetime limited
Long product name Tripp Lite N201-025-BK networking cable Black 7.62 m Cat6 U/UTP (UTP):

Cat6 Gigabit Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE, Black, 25 ft. (7.62 m)

Tripp Lite N201-025-BK networking cable Black 7.62 m Cat6 U/UTP (UTP):

Meets category 6 cabling standards
Premium cabling for category 6, category 5e and category 5 applications
Length: 25 ft./Color: black/Connectors: RJ45 male
Drastically reduce impedance and structural return loss compared to standard 100MHz wire
High-quality copper wire and a staggered-pin plug design to keep near-end crosstalk levels to a minimum
Feature molded connectors with integral strain relief
Snagless design protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation
PVC 4-pair solid UTP
Deliver stable performance up to 550MHz/1 Gbps communication
Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11)

Short summary description Tripp Lite N201-025-BK networking cable Black 7.62 m Cat6 U/UTP (UTP):

Tripp Lite N201-025-BK, 7.62 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Tripp Lite N201-025-BK networking cable Black 7.62 m Cat6 U/UTP (UTP):

Tripp Lite N201-025-BK. Cable length: 7.62 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Copper, Data transfer rate: 1000 Mbit/s, Product colour: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.