Tripp Lite logo

Tripp Lite DWM1742MA TV mount/stand 106.7 cm (42") Black

Data-sheet quality:
created/standardized by Icecat
Product views:
181548
Info modified on:
10 Aug 2024, 09:38:15
Bullet Points Tripp Lite DWM1742MA TV mount/stand 106.7 cm (42") Black:
  • - Fits most flat-panel displays from 17 to 42 in.
  • - One-touch adjustment for comfortable viewing
  • - 180° swivel, -15° to +15° tilt and -3° to +3° screen adjustment
  • - Supports up to 77 lbs (34.9 kgs)
  • - UL certified
Warranty:
5-year limited
Long product name Tripp Lite DWM1742MA TV mount/stand 106.7 cm (42") Black:

Swivel/Tilt Wall Mount with Arms for 17" to 42" TVs and Monitors, UL certified

Tripp Lite DWM1742MA TV mount/stand 106.7 cm (42") Black:

The VESA-compliant DWM1742MA Swivel/Tilt Wall Mount allows you to mount your flat-panel television, monitor or other display on the wall. Ideal for home theaters, classrooms, boardrooms, hotels, bars and restaurants, it fits most flat-panel displays from 17 to 42 inches.

The full-motion swivel arm can be adjusted for angle to give you maximum flexibility in positioning your display to fit your environment and comfort level. A 180° swivel, -15° to +15° tilt and -3° to +3° screen level adjustment capability minimizes glare and provides comfortable viewing from multiple angles.

Durable all-metal frame with scratch-resistant powder-coated finish supports up to 77 lbs (34.9 kgs). Mounting hardware included. Conforms to VESA-compliant displays with any of the following mounting hole patterns: 75 x 75 mm, 75 x 100 mm, 75 x 200 mm, 100 x 75 mm, 100 x 100 mm, 100 x 200 mm, 200 x 75 mm, 200 x 100 mm and 200 x 200 mm.

Short summary description Tripp Lite DWM1742MA TV mount/stand 106.7 cm (42") Black:

Tripp Lite DWM1742MA, 43.2 cm (17"), 106.7 cm (42"), 75 x 75 mm, 200 x 200 mm, -15 - 15°, Black

Long summary description Tripp Lite DWM1742MA TV mount/stand 106.7 cm (42") Black:

Tripp Lite DWM1742MA. Maximum weight (capacity): 35 kg, Minimum screen size: 43.2 cm (17"), Maximum screen size: 106.7 cm (42"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle: -15 - 15°. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.