location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B140-002-DD video splitter DVI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B140-002-DD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332177513 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:34:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B140-002-DD video splitter DVI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Video port type: DVI Video ports quantity: 2 Black
  • - DC-in jack
  • - 1920 x 1080 pixels
  • - Maximum operating distance: 60.96 m
Warranty: 1-year limited warranty
Long product name Tripp Lite B140-002-DD video splitter DVI :
The short editorial description of Tripp Lite B140-002-DD video splitter DVI

2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.)
More>>>
Tripp Lite B140-002-DD video splitter DVI:
The official marketing text of Tripp Lite B140-002-DD video splitter DVI as supplied by the manufacturer

Tripp Lite's B140-002-DD takes in two PC DVI source video signals, and splits each to two remote monitors. Passive, non-powered Receivers allow distances up to 15.24 m (50-ft.) @ 1920x1200 resolution, or 30.5 m (100-ft.) @ 1024x768 resolution, over solid conductor Cat6 cable. Active, powered Receivers extend the distance to 45.72 m (150-ft.) @ 1920x1200, and 60.96 m (200-ft.) @ 1024x768 (receivers purchased separately). Additional monitors can be daisy-chained (up to 3) on each channel, allowing four monitors per channel, by using Tripp Lite B140-110 Repeater/Extender. Tripp Lite recommends Cat6 Solid Conductor patch cables for Digital Extenders (DVI/HDMI). Tripp Lite N202-series patch cables are designed specifically for these types of devices...pre-terminated, Solid Conductor Cat6 patch cables up to 60.96 m (200-ft.)

- Split and extend Dual DVI signals from a computer to two sets of Dual Displays
- 1920 x 1200 (60Hz) resolution up to 45.72 m (150-ft.)
- Up to 4 displays per channel when using repeaters

- Transmits a DVI-D Single-Link signal from a set of Dual DVI inputs to two sets of Dual Displays A B140-Series remote receiver is needed at each monitor
- For longer distances: Use a B140-1A0 or B140-1A0-WP active receiver to extend a 1920 x 1200 @ 60Hz signal up to 45.72 m (150-ft.) from the transmitter (or a 1024 x 768 @ 60Hz signal up to 60.96 m (200-ft.) from the transmitter)
- For shorter distances: Use a B140-1P0 passive receiver to extend a 1920 x 1200 @ 60Hz signal up to 15.24 m (50-ft.) from the transmitter (or a 1024 x 768 @ 60Hz signal up to 30.5 m (100-ft.) from the transmitter)
- Use 24AWG, Solid Wire Cat5e/6 cable, such as Tripp Lite’s N202-Series to achieve maximum distance and resolution
- Further expand the range and number of monitors by adding B140-110 remote repeater units
- Add up to three repeaters on each of the B140-002-DD channels, for a total of 4 displays per channel (An active receiver should be the last unit in a channel)
- A 1920 x 1200 @ 60Hz signal can be extended up to 38.1 m (125-ft.) for each repeater added into a channel (or up to 53.34 m (175-ft.) for a 1024 x 768 @ 60Hz signal)
- DVI 1.0 compliant
- HDCP compatible Mounting hardware included that allows the unit to be wall-mounted, rackmounted, or pole mounted
- Plug and play; no software or drivers required
- Compatible with all operating systemsInternational AC Adapter B110-INT required for use with UK, European, and Australian power connections

Short summary description Tripp Lite B140-002-DD video splitter DVI:
This short summary of the Tripp Lite B140-002-DD video splitter DVI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B140-002-DD, DVI, 1920 x 1080 pixels, Black, 60.96 m, 1024 x 768 (XGA), 1920 x 1080 (HD 1080), TAA, RoHS

Long summary description Tripp Lite B140-002-DD video splitter DVI:
This is an auto-generated long summary of Tripp Lite B140-002-DD video splitter DVI based on the first three specs of the first five spec groups.

Tripp Lite B140-002-DD. Video port type: DVI. Maximum resolution: 1920 x 1080 pixels, Product colour: Black, Maximum operating distance: 60.96 m. Cable types supported: Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Output voltage: 5 V. Package width: 214.1 mm, Package depth: 164.1 mm, Package height: 55.1 mm

Ports & interfaces
Video port type *
DVI
Ethernet LAN (RJ-45) ports quantity
4
Video ports quantity *
2
DC-in jack
Yes
Features
Product colour
Black
Maximum resolution *
1920 x 1080 pixels
Full HD
Yes
Maximum operating distance
60.96 m
HDCP
Yes
Supported graphics resolutions
1024 x 768 (XGA), 1920 x 1080 (HD 1080)
Plug and Play
Yes
Certification
TAA, RoHS
Network
Cable types supported
Cat6
Energy Management
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Output voltage
5 V
Packaging Data
Package width
214.1 mm
Package depth
164.1 mm
Package height
55.1 mm
Package weight
700 g
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
573 mm
Master (outer) case length
227.1 mm
Master (outer) case height
175 mm
Master (outer) case weight
7.27 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332177510
Country of origin
Taiwan
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)