Tripp Lite logo

Tripp Lite B126-002-INT AV extender AV transmitter

Data-sheet quality:
created/standardized by Icecat
Product views:
92824
Info modified on:
10 Aug 2024, 09:53:57
Warranty:
1-year limited warranty
Long product name Tripp Lite B126-002-INT AV extender AV transmitter:

2-Port HDMI over Cat5/6 Extender/Splitter, Box-Style Transmitter, Video/Audio, 1080/60p,Intl Power Supply, Up to 61 m

Tripp Lite B126-002-INT AV extender AV transmitter:

The B126-002-INT 2-Port HDMI over Cat5/Cat6 Extender/Splitter works with Tripp Lite B126-Series remote receivers to split a single HDMI audio/video signal into two separate signals. It’s ideal for digital signs, trade shows, presentations, retail settings and other applications where the video source is located farther than conventional cables allow or that require multiple displays connected to one source. It uses HDMI cable (see Tripp Lite’s P568-Series) to connect to the source and Cat5e/6 cable to transmit to the remote monitors (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series).

When used with Tripp Lite’s B126-1A0 or B126-1A0-WP-1 active remote receivers, the Extender/Splitter can extend a 1080i (60 Hz) signal up to 61 m, a 1080p signal (60 Hz) up to 45.7 m and a 3D signal up to 38.1 m. With a B126-1P0 or B126-1P0-WP-1 passive remote receiver, it can extend a 1080i (60 Hz) signal up to 30.5 m and a 1080p (60 Hz) signal up to 15.2 m. Add up to three B126-110 remote repeaters to each channel to fully extend the signal range or add more displays.

In addition to high-definition video, the B126-002-INT delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM) audio. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware.

Extends High-Definition Signals

● Extends a 1080i (60 Hz) signal up to 53 m, a 1080p (60 Hz) signal up to 38 m and a 3D signal up to 30 m with each optional Tripp Lite B126-110 remote repeater
● Extends a 1080i (60 Hz) signal up to 61 m, a 1080p (60 Hz) signal up to 46 m and a 3D signal up to 38 m with Tripp Lite B126-1A0 or B126-1A0-WP-1 active remote receiver
● Extends a 1080i (60 Hz) signal up to 31 m and a 1080p (60 Hz) signal up to 15 m with Tripp Lite B126-1P0 or B126-1P0-WP-1 passive remote receiver
● Add up to 3 remote repeaters on each channel for maximum signal range
● Connects to next link in the chain with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)

Supports the Latest Video and Audio Resolutions

● Works with all operating systems and HDMI video sources
● Supports HD resolutions up to 1080p (60 Hz)
● Supports stereo and 7.1-channel surround sound (multi-channel or PCM) audio
● Supports 24-bit True Color (8 bits per channel) and HDCP

Easy to Set Up and Use

● Plug-and-play engineering—no software or drivers to download and install
● Connects quickly to source with HDMI cable, such as Tripp Lite’s P568-Series
● LEDs indicate at a glance when the unit is receiving power and an HDMI signal from the source
● Included mounting hardware lets you install the unit on a wall, rack or pole
● International power supply with CEE 7/16 Schuko, BS1363 UK and AS2112 Australia plugs

● Perfect for digital signs, trade shows and retail settings
● Supports high-definition video resolutions up to 1080p (60 Hz)
● Supports stereo and 7.1-channel surround sound audio
● Works with all operating systems and HDMI video sources
● Plug and play—no software or drivers to install

Package Includes

● B126-002-INT 2-Port HDMI over Cat5/Cat6 Extender/Splitter
● External power supply w/CEE 7/16 Schuko, BS1363 UK and AS2112 Australia plugs (Input: 100–240V, 50/60 Hz, 0.5A; Output: 5V, 2A)
● Mounting hardware
● Owner’s manual

Batteries not Required to Operate

Short summary description Tripp Lite B126-002-INT AV extender AV transmitter:

Tripp Lite B126-002-INT, 1600 x 1200 pixels, AV transmitter, 60 m, HDCP

Long summary description Tripp Lite B126-002-INT AV extender AV transmitter:

Tripp Lite B126-002-INT. Type: AV transmitter, Maximum resolution: 1600 x 1200 pixels, Cable types supported: Cat5, Cat6. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Dimensions (WxDxH): 635 x 914 x 25.4 mm. Cables included: AC

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.