Transcend logo

Transcend JetFlash 790 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65416
Info modified on:
21 Oct 2022, 10:14:32
Bullet Points Transcend JetFlash 790 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White:
  • - USB 3.1 Gen 1 interface
  • - Capless design with slide-out USB connector
  • - Lightweight and compact
  • - Lanyard / keyring loop
  • - Exclusive Transcend Elite data management software
Warranty:
5 years
Long product name Transcend JetFlash 790 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White:

Transcend JetFlash 790, 16GB, USB Type-A, USB 3.1 Gen 1, White

Short summary description Transcend JetFlash 790 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White:

Transcend JetFlash 790 16GB, 16 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Slide, 4.9 g, White

Long summary description Transcend JetFlash 790 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) White:

Transcend JetFlash 790 16GB. Capacity: 16 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Slide. Weight: 4.9 g. Product colour: White

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.