TP-Link logo

TP-Link Tapo P115 smart plug 3680 W White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126388
Info modified on:
24 Sept 2024, 10:13:56
Bullet Points TP-Link Tapo P115 smart plug 3680 W White:
  • - Remote Control – Instantly turn connected devices on/off wherever you are through the Tapo app
  • - Schedule – Preset a schedule to automatically manage devices
  • - Timer – Create countdown timer lists for connected electronics
  • - Energy Monitoring – Monitor real-time power consumption and energy spend via the Tapo App
  • - Voice Control – Manage your smart plug with voice commands via Amazon Alexa or the Google Assistant
  • - Away Mode – Automatically turns devices on and off at different times to give the appearance that someone is home
  • - Compact Design – Mini-sized to avoid blocking adjacent sockets
  • - Easy Setup and Use – No hub required, set up quickly and manage easily through the free app
Long product name TP-Link Tapo P115 smart plug 3680 W White:

IEEE 802.11b/g/n, 2.4 GHz WiFi, D49 × 60 mm

TP-Link Tapo P115 smart plug 3680 W White:

Smart Control from your Mobile Device
Manage your connected devices from anywhere with the Tapo app. It’s designed to support your lifestyle and keep your family safe.

Save Money and Energy
Monitor real-time power consumption and energy spend via the Tapo App.
Save smarter by managing your appliances for when electricity is cheaper.

Live Smarter with Smart Schedules
Schedules and Timers let you live a more intelligent, convenient, and environmentally friendly life.
Have connected devices on and off only when you need them.

Group Devices For
One-Tap Control

Combine several devices under one group, so your smart plug works with other Tapo smart devices. Turn them all on or off with one action – no need for repeated actions anymore.

Mighty Features and Compact Size
Tapo P115 is built small to leave adjacent sockets open, making it convenient for daily use.

Power-Off Memory
No Power? No Internet Connection? No Worries! Your routines will continue.

Share to Families
Not limited to single control, family members can directly share management permissions with each other, saving time and enhancing user-friendliness.

Safety At Home, While Away
Away Mode simulates someone being at home. Deter thieves and those of ill intent with plugged-in devices turning on and off at scheduled times.

Enjoy Easy, Friendly Setup and Use
Unique onboarding technology makes setup steps simpler for faster connection (within 20 seconds),
*No separate hub or accessories required

Short summary description TP-Link Tapo P115 smart plug 3680 W White:

TP-Link Tapo P115, Indoor, White, Status, Wireless, Wi-Fi, 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description TP-Link Tapo P115 smart plug 3680 W White:

TP-Link Tapo P115. Placement supported: Indoor, Product colour: White, LED indicators: Status. Connectivity technology: Wireless, Wireless technology: Wi-Fi, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Maximum input power: 3680 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 49 mm, Depth: 49 mm, Height: 60 mm. Quantity per pack: 1 pc(s)

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.