Toshiba logo

Toshiba 32AV502R TV 81.3 cm (32") HD Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64386
Info modified on:
21 Oct 2022, 10:32:10
Long product name Toshiba 32AV502R TV 81.3 cm (32") HD Black 500 cd/m²:

32AV502R - 32” LCD HDTV, 1366 X 768, 8ms, 500 cd/m2, 2 x HDMI, black

Short summary description Toshiba 32AV502R TV 81.3 cm (32") HD Black 500 cd/m²:

Toshiba 32AV502R, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Toshiba 32AV502R TV 81.3 cm (32") HD Black 500 cd/m²:

Toshiba 32AV502R. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.