TomTom logo

TomTom 9UUA.001.45 navigator case 15.2 cm (6") Sleeve case Black, Red

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76669
Info modified on:
10 Nov 2018, 01:31:28
Long product name TomTom 9UUA.001.45 navigator case 15.2 cm (6") Sleeve case Black, Red:

Heavy Duty travel case

Short summary description TomTom 9UUA.001.45 navigator case 15.2 cm (6") Sleeve case Black, Red:

TomTom 9UUA.001.45, 15.2 cm (6"), Sleeve case, Black, Red, Tom-Tom, Blue & Me 2 Blue & Me GO 820 LIVE GO 825 LIVE GO 1000 GO 1005 GO 40 GO 50 GO 500 GO 5000 GO 51 GO..., Dust resistant, Scratch resistant

Long summary description TomTom 9UUA.001.45 navigator case 15.2 cm (6") Sleeve case Black, Red:

TomTom 9UUA.001.45. Maximum screen size: 15.2 cm (6"), Case type: Sleeve case, Product colour: Black, Red

Specs
Distributors
Disclaimer TomTom 9UUA.001.45 navigator case 15.2 cm (6") Sleeve case Black, Red 9UUA.001.45:
Receive TomTom Traffic for the life of your product. For more information, visit tomtom.com/lifetime

Lifetime Speed Cameras: Receive Speed Camera Updates for the life of your product. For more information, visit tomtom.com/lifetime

The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by TomTom is under license. Other trademarks and trade names are those of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.