TomTom logo

TomTom XXL IQ Routes Europe Refurbished + Carry Case 5” / 13cm navigator Handheld/Fixed 12.7 cm (5") LCD Touch screen 183 g Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35274
Info modified on:
07 Mar 2024, 15:34:52
Long product name TomTom XXL IQ Routes Europe Refurbished + Carry Case 5” / 13cm navigator Handheld/Fixed 12.7 cm (5") LCD Touch screen 183 g Black:

XXL IQ Routes Europe Refurbished + Carry Case 5” / 13cm

Short summary description TomTom XXL IQ Routes Europe Refurbished + Carry Case 5” / 13cm navigator Handheld/Fixed 12.7 cm (5") LCD Touch screen 183 g Black:

TomTom XXL IQ Routes Europe Refurbished + Carry Case 5” / 13cm, Internal, Central Europe, Western Europe, 12.7 cm (5"), 480 x 272 pixels, LCD, 16:9

Long summary description TomTom XXL IQ Routes Europe Refurbished + Carry Case 5” / 13cm navigator Handheld/Fixed 12.7 cm (5") LCD Touch screen 183 g Black:

TomTom XXL IQ Routes Europe Refurbished + Carry Case 5” / 13cm. Antenna: Internal. Map coverage: Central Europe, Western Europe. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 272 pixels, Display: LCD. Storage media type: Flash, Internal storage capacity: 2 GB. Form factor: Handheld/Fixed, Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.