location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson 32HB5426 hospitality TV 81.3 cm (32") HD 250 cd/m² Smart TV Black 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32HB5426
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32HB5426
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901292509033 show
Category: Hospitality TVs Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:47:17
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thomson 32HB5426 hospitality TV 81.3 cm (32") HD 250 cd/m² Smart TV Black 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 81.3 cm (32") LED
  • - HD 1366 x 768 pixels 16:9
  • - 250 cd/m²
  • - DVB-C, DVB-S2, DVB-T2 NTSC, PAL, PAL BG, PAL DK, PAL I, PAL L, SECAM, SECAM B/G, SECAM D/K, SECAM L
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN connection
  • - 200 x 100 mm
  • - 25 W
More>>>
Short summary description Thomson 32HB5426 hospitality TV 81.3 cm (32") HD 250 cd/m² Smart TV Black 10 W:
This short summary of the Thomson 32HB5426 hospitality TV 81.3 cm (32") HD 250 cd/m² Smart TV Black 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 32HB5426, 81.3 cm (32"), HD, 1366 x 768 pixels, LED, 16:9, 250 cd/m²

Long summary description Thomson 32HB5426 hospitality TV 81.3 cm (32") HD 250 cd/m² Smart TV Black 10 W:
This is an auto-generated long summary of Thomson 32HB5426 hospitality TV 81.3 cm (32") HD 250 cd/m² Smart TV Black 10 W based on the first three specs of the first five spec groups.

Thomson 32HB5426. Display diagonal: 81.3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, VESA mounting interfaces: 200 x 100 mm, LED indicators: Power. Consumer Electronics Control (CEC): T-link. RMS rated power: 10 W, Sound modes: Game, Movie, Sports, Built-in audio decoders: Dolby Digital, Dolby Digital Plus. Power consumption: 25 W, Power consumption (standby): 0.93 W, Power consumption (max): 80 W