location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal GV8925 steam ironing station 2400 W 1.8 L Ultragliss soleplate Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV8925
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV8925
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3121040046241
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tefal GV8925 steam ironing station 2400 W 1.8 L Ultragliss soleplate Blue, White:
This short summary of the Tefal GV8925 steam ironing station 2400 W 1.8 L Ultragliss soleplate Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal GV8925, 2400 W, 220 g/min, Ultragliss soleplate, 5.5 bar, 1.8 L, 120 g/min

Long summary description Tefal GV8925 steam ironing station 2400 W 1.8 L Ultragliss soleplate Blue, White:
This is an auto-generated long summary of Tefal GV8925 steam ironing station 2400 W 1.8 L Ultragliss soleplate Blue, White based on the first three specs of the first five spec groups.

Tefal GV8925. Iron power: 2400 W, Steam boost performance: 220 g/min, Soleplate type: Ultragliss soleplate

Features
Iron power *
2400 W
Max steam pressure *
5.5 bar
Water tank capacity *
1.8 L
Removable water tank
Yes
Heating time
2 min
Features
Steam boost performance *
220 g/min
Continuous steam *
120 g/min
Soleplate type *
Ultragliss soleplate
Automatic anti-calc *
Yes
Product colour *
Blue, White