Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Optical 800 DPI Black
- - Right-hand RF Wireless 10 m
- - Scroll type: Wheel Buttons quantity: 4
- - Power source: Batteries
- - 2 AAA Alkaline
More>>>
Short summary description SVEN RX-440 Wireless mouse Right-hand RF Wireless Optical 800 DPI:
This short summary of the SVEN RX-440 Wireless mouse Right-hand RF Wireless Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
SVEN RX-440 Wireless, Right-hand, Optical, RF Wireless, 800 DPI, Black
Long summary description SVEN RX-440 Wireless mouse Right-hand RF Wireless Optical 800 DPI:
This is an auto-generated long summary of SVEN RX-440 Wireless mouse Right-hand RF Wireless Optical 800 DPI based on the first three specs of the first five spec groups.
SVEN RX-440 Wireless. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Batteries. Product colour: Black