StarTech.com logo

StarTech.com IDE2SAT interface cards/adapter Internal SATA

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108695
Info modified on:
10 Aug 2024, 09:46:13
Warranty:
Lifetime Warranty
Long product name StarTech.com IDE2SAT interface cards/adapter Internal SATA:

StarTech.com 2.5in and 3.5in 40 Pin Male IDE to SATA Adapter Converter - bidirectional IDE SATA - IDE to SATA Converter

StarTech.com IDE2SAT interface cards/adapter Internal SATA:

Connect your SATA drive to an IDE motherboard

This IDE/ATAPI to SATA adapter lets you connect a SATA drive to a motherboard IDE/ATA 33/66/100/133 port.The IDE/SATA adapter offers a cost-effective solution for bridging the gap between a newer SATA drive and older motherboard designs, allowing you to connected newer SATA drives to a older IDE motherboard port and in turn eliminating the need to upgrade the motherboard for the sake of compatibility with the drives.

Saving time and hassle, the IDE to SATA adapter can be connected through simple plug and play installation and is backed by StarTech.com's Lifetime Warranty and free lifetime technical support.

The StarTech.com Advantage

- Connect a SATA drive to an IDE system without having to install any special drivers or software
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com IDE2SAT interface cards/adapter Internal SATA:

StarTech.com IDE2SAT, IDE, SATA, Red, CE, TAA, REACH, Marvell - 88SA8052, 0.133 Gbit/s

Long summary description StarTech.com IDE2SAT interface cards/adapter Internal SATA:

StarTech.com IDE2SAT. Host interface: IDE, Output interface: SATA. Product colour: Red, Certification: CE, TAA, REACH. Chipset: Marvell - 88SA8052, Data transfer rate (max): 0.133 Gbit/s. Width: 20 mm, Depth: 75.5 mm, Height: 23 mm. Cables included: SATA, Package width: 158 mm, Package depth: 218 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.