location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ARMPIVSTND monitor mount / stand 86.4 cm (34") Silver Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Single Monitor Stand - Adjustable - Steel - Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARMPIVSTND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030859516 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:58
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com ARMPIVSTND user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ARMPIVSTND monitor mount / stand 86.4 cm (34") Silver Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mount a VESA (75x75, 100x100) compatible display 12" to 34", flat screen, curved or ultrawide, with a max weight of 30.9 lb. (14 kg)
  • - Includes hardware for mounting an iMac or Apple Cinema Display
  • - Landscape-to-portrait display rotation (for use in portrait position, the mount supports ultrawide displays with max width of 25.5"/64.8 cm)
  • - Height adjustable monitor stand with 15" (380mm) tall support post plus position/viewing angle adjustments
  • - Mounting bracket pans 60° around the support post
Warranty: 5 Years
Long product name StarTech.com ARMPIVSTND monitor mount / stand 86.4 cm (34") Silver Desk :
The short editorial description of StarTech.com ARMPIVSTND monitor mount / stand 86.4 cm (34") Silver Desk

StarTech.com Single Monitor Stand - Silver - VESA Mount - Monitor Arm Desk Stand - Computer Monitor Stand (ARMPIVSTND)
More>>>
StarTech.com ARMPIVSTND monitor mount / stand 86.4 cm (34") Silver Desk:
The official marketing text of StarTech.com ARMPIVSTND monitor mount / stand 86.4 cm (34") Silver Desk as supplied by the manufacturer

VESA Monitor Mount | Works with iMac / Apple Cinema / Thunderbolt Displays | Up to 34" Monitors

This robust steel single monitor stand, with its sleek silver finish, provides secure support for your display and makes an attractive addition to your workspace. The monitor desk stand allows flexible placement of your computer screen, and is easily adjustable for ideal viewing.

Versatile Use with Multiple Monitors

The monitor mount holds your display with ease, supporting monitors from 12" to 34" up to a maximum weight capacity of 30 lb. (14kg).

For added flexibility, you can use the included hardware to mount your Apple Cinema Display, Thunderbolt Display or Apple iMac. The stand works with any Apple Cinema Display or Thunderbolt Display that came with a removable stand or built-in VESA mount adapter. It also works with the 24-inch iMac and 27-inch iMac with a removable stand, or with a built-in VESA mount adapter.

Work in Comfort

The monitor desk stand features a 15" (380 mm) tall support post, providing a wide range of height adjustment for greater comfort while you work. Adjust your display height, position and viewing angles easily to create an ergonomic work environment.

Optimum Viewing

The adjustable monitor stand lets you mount a display on the desk stand, with tilt and swivel adjustments for ideal positioning. For viewing longer pages or blocks of code without scrolling, the desk monitor stand also supports landscape-to-portrait display rotation.

Steel Construction and Easy Setup

Made of durable steel, the single monitor mount provides easy set-up for a wide range of monitors. The integrated cable management helps to keep your cables organized and out of view.

The TAA compliant ARMPIVSTND is backed by a StarTech.com 10-year warranty and free, lifetime technical support.

The StarTech.com Advantage

- Experience an ergonomic workspace, through simple display height, position and viewing angle adjustments
- Maximize space efficiency by elevating your display above the desk surface

Short summary description StarTech.com ARMPIVSTND monitor mount / stand 86.4 cm (34") Silver Desk:
This short summary of the StarTech.com ARMPIVSTND monitor mount / stand 86.4 cm (34") Silver Desk data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ARMPIVSTND, Freestanding, 14 kg, 30.5 cm (12"), 86.4 cm (34"), 100 x 100 mm, Silver

Long summary description StarTech.com ARMPIVSTND monitor mount / stand 86.4 cm (34") Silver Desk:
This is an auto-generated long summary of StarTech.com ARMPIVSTND monitor mount / stand 86.4 cm (34") Silver Desk based on the first three specs of the first five spec groups.

StarTech.com ARMPIVSTND. Mounting: Freestanding, Maximum weight (capacity): 14 kg, Minimum screen size: 30.5 cm (12"), Maximum screen size: 86.4 cm (34"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle: -15 - 45°. Product colour: Silver

Mounting
Minimum screen size *
30.5 cm (12")
Maximum weight (capacity) *
14 kg
Maximum screen size *
86.4 cm (34")
Mounting
Freestanding
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Tilt angle
-15 - 45°
Angle of rotation
360°
Pan range
0 - 60°
Rubber feet
Yes
Design
Housing material
Aluminium, Steel
Product colour *
Silver
Certification
CE, TAA, REACH
Technical Details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & Dimensions
Width
330 mm
Depth
260 mm
Height
105 mm
Weight
2.4 kg
Package width
273 mm
Package depth
538 mm
Package height
118 mm
Package weight
3.3 kg
Packaging Content
Wrench included
Yes
Number of cable clips
1
Number of end caps included
5 pc(s)
Screws included
Yes
Number of screws
10
Manual
Yes
Logistics data
Master (outer) case width
500 mm
Master (outer) case length
553 mm
Master (outer) case height
304 mm
Quantity per master (outer) case
4 pc(s)
Harmonized System (HS) code
85299097
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)