STABILO logo

STABILO Luminator marker 1 pc(s) Chisel tip Orange

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55166
Info modified on:
12 Mar 2024, 11:37:37
Long product name STABILO Luminator marker 1 pc(s) Chisel tip Orange:

Luminator, Orange, 5 Pack

STABILO Luminator marker 1 pc(s) Chisel tip Orange:

ANYTHING BUT ORDINARY.

The target group
-Frequent users of highlighters who have high demands when it comes to design and brand.

The pen
-Larger liquid ink reservoir than traditional highlighters.
-Uniform ink application right down to the last drop, with no fading.
-Multi-award-winning design.
-Doesnt leak under pressure e.g. on a plane.
-Ink level indicator for constant control.
-Available in 6 fluorescent colors and 2 line-widths.
-Water-based ink for paper, copy or fax.
-Long cap-off time.

The advantages
-Lasts considerably longer than regular highlighters.
-Better quality, comfort and design when highlighting.

Design Awards:
-1999 if Product Design Award.
-1999 ISPA Product of the Year Award.
-1998 red dot award.

Short summary description STABILO Luminator marker 1 pc(s) Chisel tip Orange:

STABILO Luminator, 1 pc(s), Orange, Chisel tip, Black, Orange, Polypropylene (PP), 2 mm

Long summary description STABILO Luminator marker 1 pc(s) Chisel tip Orange:

STABILO Luminator. Quantity per pack: 1 pc(s), Writing colour: Orange, Tip type: Chisel tip. Package width: 105 mm, Package depth: 132 mm, Package height: 20 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.