location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol KOG KOL RC Marshall GML Radio-Controlled (RC) model Firefighter truck Electric engine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PAW Patrol, Marshall Remote Control Fire Truck with 2-Way Steering, for Kids Aged 3 and Up
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6054195 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988278697 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 05:24:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points PAW Patrol KOG KOL RC Marshall GML Radio-Controlled (RC) model Firefighter truck Electric engine
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - OFFICIAL PAW PATROL RC VEHICLE: This PAW Patrol remote control vehicle looks just like Marshall’s fire truck! With authentic details, a moving ladder and Marshall molded in the driver’s seat, the RC Fire Truck is ready for exciting rescue missions!
Long product name PAW Patrol KOG KOL RC Marshall GML Radio-Controlled (RC) model Firefighter truck Electric engine :
The short editorial description of PAW Patrol KOG KOL RC Marshall GML Radio-Controlled (RC) model Firefighter truck Electric engine

PAW Patrol, Marshall Remote Control Fire Truck with 2-Way Steering, for Kids Aged 3 and Up
More>>>
PAW Patrol KOG KOL RC Marshall GML Radio-Controlled (RC) model Firefighter truck Electric engine:
The official marketing text of PAW Patrol KOG KOL RC Marshall GML Radio-Controlled (RC) model Firefighter truck Electric engine as supplied by the manufacturer

Save the day with PAW Patrol’s Marshall and his RC Fire Truck! Your child can drive their favorite PAW Patrol pup around and recreate their favorite moments from the hit TV show! Featuring realistic details, a ladder that moves up and down and Marshall molded in the driver’s seat, this remote control vehicle is ready for rescue missions. Marshall’s RC Fire Truck includes an easy-to-use remote control with two-way steering that looks just like the Pup Pad! With two buttons, your child can easily drive Marshall forward or use the other button to reverse and turn – the simple design is perfect for first-time drivers. The Pup Pad controller has a frequency of 2.4GHz, so your child can control their RC vehicle from up to 250 feet away. For more exciting PAW Patrol RC rescue missions, look for Chase’s RC Police Cruiser (sold separately)! Save the day with Marshall and his RC Fire Truck!

Includes: 1 Marshall RC Fire Truck, 1 Pup Pad Controller, 1 Instruction Guide

Short summary description PAW Patrol KOG KOL RC Marshall GML Radio-Controlled (RC) model Firefighter truck Electric engine:
This short summary of the PAW Patrol KOG KOL RC Marshall GML Radio-Controlled (RC) model Firefighter truck Electric engine data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol KOG KOL RC Marshall GML, Firefighter truck, 4 yr(s), 600 g

Long summary description PAW Patrol KOG KOL RC Marshall GML Radio-Controlled (RC) model Firefighter truck Electric engine:
This is an auto-generated long summary of PAW Patrol KOG KOL RC Marshall GML Radio-Controlled (RC) model Firefighter truck Electric engine based on the first three specs of the first five spec groups.

PAW Patrol KOG KOL RC Marshall GML. Product type: Firefighter truck, Engine type: Electric engine, Recommended age (min): 4 yr(s). Number of batteries supported: 2. Weight: 600 g

Features
Product type *
Firefighter truck
Engine type *
Electric engine
Construction type *
Ready-to-Run (RTR)
Housing colour *
Grey, Red
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Transmitter frequency
2.4 GHz
Country of origin
China
Battery
Batteries required
Yes
Battery type
AAA
Number of batteries supported
2
Safety warning
Not for children 0-3 years
Yes
Weight & Dimensions
Weight
600 g
Packaging Data
Manual
Yes
Transmitter
Yes
Batteries included
No
Package width
254 mm
Packaging Data
Package depth
127 mm
Package height
228.6 mm
Package weight
607.813 g
Packaging type
Box
Logistics data
Products per intermodal container (20ft)
2957 pc(s)
Products per intermodal container (40ft)
5914 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
26 pc(s)
Products per pallet layer
156 pc(s)
Master (outer) case width
265.9 mm
Master (outer) case length
265.9 mm
Master (outer) case height
246.1 mm
Master (outer) case weight
1.44 kg
Master (outer) case net weight
1.22 kg
Master (outer) case volume
636000 cm³
Master (outer) case GTIN (EAN/UPC)
778988278703
Harmonized System (HS) code
9503007590
Country Distributor
Belgium 2 distributor(s)