location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Speck GemShell mobile phone case 12.7 cm (5") Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Speck Check ‘Speck’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GemShell
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70996-1212
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Speck: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 14:16:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Speck GemShell mobile phone case 12.7 cm (5") Cover Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 12.7 cm (5") HTC
  • - Rubber
  • - Transparent
Warranty: 1 year(s)
Long product name Speck GemShell mobile phone case 12.7 cm (5") Cover Transparent :
The short editorial description of Speck GemShell mobile phone case 12.7 cm (5") Cover Transparent

5", HTC ONE (M8), Clear
More>>>
Speck GemShell mobile phone case 12.7 cm (5") Cover Transparent:
The official marketing text of Speck GemShell mobile phone case 12.7 cm (5") Cover Transparent as supplied by the manufacturer

GemShell Case fits HTC One (M8) and HTC One (M8) Harman Kardon edition
See-through style.
Clossy, sleek, crystal-clear finish lets the design of your new HTC One (M8) shine through.
Detailed to defend.
Dual-layer bumper and raised bezel for added defense. Rubberized covers shield volume and power buttons while keeping them fully accessible.
Works with HTC One (M8) TV remote capabilities.
This case has been tested to allow full functionality of the IR Blaster on your HTC One (M8) for the device's TV remote feature

Short summary description Speck GemShell mobile phone case 12.7 cm (5") Cover Transparent:
This short summary of the Speck GemShell mobile phone case 12.7 cm (5") Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Speck GemShell, Cover, HTC, HTC ONE (M8), 12.7 cm (5"), Transparent

Long summary description Speck GemShell mobile phone case 12.7 cm (5") Cover Transparent:
This is an auto-generated long summary of Speck GemShell mobile phone case 12.7 cm (5") Cover Transparent based on the first three specs of the first five spec groups.

Speck GemShell. Case type: Cover, Brand compatibility: HTC, Compatibility: HTC ONE (M8), Maximum screen size: 12.7 cm (5"), Product colour: Transparent

Features
Maximum screen size *
12.7 cm (5")
Compatibility *
HTC ONE (M8)
Case type *
Cover
Features
Material *
Rubber
Product colour *
Transparent
Brand compatibility *
HTC