location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sparkle Technology Magna 1000 power supply unit 1000 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sparkle Technology Check ‘Sparkle Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magna 1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R-SPI1000GCM
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Sparkle Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sparkle Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 12:01:40
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sparkle Technology Magna 1000 power supply unit 1000 W Black :
The short editorial description of Sparkle Technology Magna 1000 power supply unit 1000 W Black

Magna 1000 - 1000W
More>>>
Short summary description Sparkle Technology Magna 1000 power supply unit 1000 W Black:
This short summary of the Sparkle Technology Magna 1000 power supply unit 1000 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sparkle Technology Magna 1000, 1000 W, 80%, Semi-Modular, 100000 h, Black, 10 - 40 °C

Long summary description Sparkle Technology Magna 1000 power supply unit 1000 W Black:
This is an auto-generated long summary of Sparkle Technology Magna 1000 power supply unit 1000 W Black based on the first three specs of the first five spec groups.

Sparkle Technology Magna 1000. Total power: 1000 W, Efficiency: 80%. Cabling type: Semi-Modular. Mean time between failures (MTBF): 100000 h. Product colour: Black. Dimensions (WxDxH): 165 x 150 x 85.5 mm